The FWM-2016EBD-S is an adjustable shock absorber designed for various applications in pneumatics and hydraulics. It features a standard nut width across flats of 24 mm (0.94 in) and an adjustment screw for fine-tuning performance. The product has a diameter of 27.7 mm (1.09 in) and a thread size of M20x1.5 mm. The shock absorber is constructed to provide reliable damping characteristics, making it suitable for projects requiring precise control of motion and impact absorption. Its compact design and adjustable features allow for versatility in different engineering applications.
SHOCK ABSORBER, ADJUSTABLE
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FWM-2016EBD-S |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |