The FRT-E2-400 is a rotary damper designed for applications requiring controlled motion. It operates effectively within a temperature range of 0 to 50°C. The damper features a rated torque of (4.0±1.0)X10^{-3} Nm, which is influenced by both rotation speed and ambient temperature. As the rotation speed increases, the torque also increases, while higher ambient temperatures result in decreased torque due to changes in the viscosity of the silicone oil used within the damper. Constructed from polycarbonate, the FRT-E2-400 has a weight of 0.32g and a maximum rotation speed of 50 RPM. It is capable of handling a maximum cycle rate of 10 cycles per minute. The rotating shaft is made from polyacetal, ensuring durability and reliability in operation. This product is suitable for applications that require precise damping characteristics and can be customized by adjusting the oil viscosity to meet specific torque requirements.
ROTARY DAMPER TORQUE 40GFCM
| Quarktwin Technology Ltd. | |
|---|---|
| Product Category | Dampers and Louvers |
| Product Number | FRT-E2-400 |
| Product Name | Pneumatics, Hydraulics - Shock Absorbers, Dampers |