Southland Equipment Service Datasheets for Seating
Seating includes furniture upon which people sit and materials that are used to cover or upholster seats.
Seating: Learn more
| Product Name | Notes |
|---|---|
| Key Standard Features Contoured waterfall seat for improved leg circulation. Fully adjustable contoured backrest for effective lumbar back support. Large 20" dia. adjustable chrome footring for improved leg posture and... | |
| Brewer Design™ is now offering the same great quality and comfort with the added protection of static control. Our durable and ergonomically healthy line of ESD seating exceeds NFPA standards... | |
| Daylong comfort with enduring qualities. 12 Year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Ergonomic chairs feature heavy duty construction, pneumatic seat height adjustment, an adjustable back and sturdy 5... | |
| Deluxe comfort combined with extra-quality construction features. These High-Tech series chairs include high performance use and day-long seating comfort. All chairs have chrome-plated metal parts. Static control vinyl upholstered... | |
| Deluxe comfort is built in. These chairs take you from a low crouch to a standing position for superior ergonomic use. Seat height can be adjusted in 2" increments by... | |
| Designed for outstanding comfort and long lasting use in the toughest workplace environment. 12 Year "Intensive Use" (Lifetime on Cylinders) warranty. Made in the USA. Self-skinned polyurethane seat and back... | |
| Economical upholstered seating for production line and industrial uses. 12 year "Intensive Use" (Lifetime Guarantee on Cylinders) warranty. Easy manual seat height adjustment with 360° swivel. Waterfall seat design with... | |
| Ideal for use in meeting rooms, break rooms, cafeterias, offices or anywhere extra seating is required. Stacks up to 15 high for efficient storage. Contoured design features a generous seat... | |
| Seats hold up to 450 lbs. 5-year unconditional warranty. BenchPro™ seating products are built and warranted for exceptionally heavy, continuous use. BenchPro™ uses the highest grade fabrics, vinyls and foams... | |
| The most ergonomically designed seating in the industry. These advanced designed ergonomic chairs properly support balanced work postures that reduce fatigue. Torso and hip are supported so minimal force is... |