Rochester Electronics Memory - SRAM - CY7C1314BV18-200BZXC CY7C1314BV18-200BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916402-CY7C1314BV18- 200BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1314 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916402-CY7C1314BV18- 200BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1314 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1314BV18-200BZXC - 916402-CY7C1314BV18-200BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1314BV18-200BZXC
916402-CY7C1314BV18-200BZXC
Memory - SRAM - CY7C1314BV18-200BZXC 916402-CY7C1314BV18-200BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916402-CY7C1314BV18- 200BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15) Package: Bulk Package: 165-LBGA Mounting: Surface Mount Family Name: CY7C1314 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Balance Quantity per package: 119 MSL Level: 3 (168 Hours) REACH Status: Vendor Undefined HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916402-CY7C1314BV18-200BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 18Mb (512K x 36) Parallel 165-FBGA (13x15)
Package: Bulk
Package: 165-LBGA
Mounting: Surface Mount
Family Name: CY7C1314
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Balance
Quantity per package: 119
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.32.0041

Buy Now Datasheet
Memory IC and Storage Component - 774-CY7C1314BV18-200BZXC - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
Memory IC and Storage Component
774-CY7C1314BV18-200BZXC
Memory IC and Storage Component 774-CY7C1314BV18-200BZXC
512KX36 QDR SRAM, 0.45ns, PBGA165, 13 X 15 MM, 1.40 MM HEIGHT, LEAD FREE, MO-216, FBGA-165 Product overview: CY7C1314BV18-200BZXC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1314BV18-200 BZXC can be used for catalog matching and distributor lookup.

512KX36 QDR SRAM, 0.45ns, PBGA165, 13 X 15 MM, 1.40 MM HEIGHT, LEAD FREE, MO-216, FBGA-165 Product overview: CY7C1314BV18-200BZXC from Rochester Electronics is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C1314BV18-200BZXC can be used for catalog matching and distributor lookup.

Supplier's Site
IC SRAM 512KX36 QDRII 165-FBGA

IC SRAM 512KX36 QDRII 165-FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited
Product Category Memory Chips Memory Chips Memory Chips
Product Number 916402-CY7C1314BV18-200BZXC 774-CY7C1314BV18-200BZXC CY7C1314BV18-200BZXC
Product Name Memory - SRAM - CY7C1314BV18-200BZXC Memory IC and Storage Component Memory
Operating Temperature 0 to 70 C (32 to 158 F) 0 C (32 F)
Package Type BGA; 165-FBGA (13x15)
Memory Category SRAM Chip SRAM; SRAM Chip
Access Time 0.4500 ns
Unlock Full Specs
to access all available technical data

Similar Products

Memory - AS4C1024 - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category DRAM; DRAM Chip
Access Time 80 to 120 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Controllers - DP8421ATV-25 - Quarktwin Technology Ltd.
Specs
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type 68-LCC (J-Lead)
Supply Voltage 4.5V ~ 5.5V
View Details
 - CY14B104NA-ZS20XI - Rochester Electronics
Specs
Memory Category SRAM Chip
Logic Family CMOS
Package Type SOP; TSOP; PG-TSOP-44
View Details
4 suppliers