Rochester Electronics Memory - SRAM - CY7C1312BV18-200BZI CY7C1312BV18-200BZI

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916400-CY7C1312BV18- 200BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1312 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 136 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916400-CY7C1312BV18- 200BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1312 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 136 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1312BV18-200BZI - 916400-CY7C1312BV18-200BZI - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1312BV18-200BZI
916400-CY7C1312BV18-200BZI
Memory - SRAM - CY7C1312BV18-200BZI 916400-CY7C1312BV18-200BZI
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 916400-CY7C1312BV18- 200BZI Operating Temperature Range: -40°C ~ 85°C (TA) Features: SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1312 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: High Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance Quantity per package: 136 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 916400-CY7C1312BV18-200BZI
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: SRAM - Synchronous, QDR II Memory IC 18Mb (1M x 18) Parallel 200 MHz 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1312
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: High
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance
Quantity per package: 136
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 916400-CY7C1312BV18-200BZI CY7C1312BV18-200BZI
Product Name Memory - SRAM - CY7C1312BV18-200BZI Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Flash Memory - 1882811P - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Package Type WSON
Pins 8
View Details
Memory - 71016S12PHG - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 12 ns
Density 1000 kbits
View Details
Integrated Circuits (ICs) - Memory - Memory - 54F189LLQB - Acme Chip Technology Co., Limited
Specs
Memory Category Volatile
Cycle Time 37.5 ns
Density 0 kbits
View Details
2 suppliers
Memory - 273503-002 09 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers