Rochester Electronics Memory - SRAM - CY7C131-15JC CY7C131-15JC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867669-CY7C131-15JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 690 HTSUS: 8542.32.0041
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867669-CY7C131-15JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 690 HTSUS: 8542.32.0041
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C131-15JC - 867669-CY7C131-15JC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C131-15JC
867669-CY7C131-15JC
Memory - SRAM - CY7C131-15JC 867669-CY7C131-15JC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867669-CY7C131-15JC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13) Package: Tube Package: 52-LCC (J-Lead) Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C131 Categories: Integrated Circuits (ICs) Case / Package: 52-PLCC (19.13x19.13) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 59 pct. Supply and Demand Status: Limited Quantity per package: 690 HTSUS: 8542.32.0041

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867669-CY7C131-15JC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Dual Port, Asynchronous Memory IC 8Kb (1K x 8) Parallel 15 ns 52-PLCC (19.13x19.13)
Package: Tube
Package: 52-LCC (J-Lead)
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C131
Categories: Integrated Circuits (ICs)
Case / Package: 52-PLCC (19.13x19.13)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Quantity per package: 690
HTSUS: 8542.32.0041

Buy Now Datasheet
IC SRAM 8KBIT PARALLEL 52PLCC

IC SRAM 8KBIT PARALLEL 52PLCC

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867669-CY7C131-15JC CY7C131-15JC
Product Name Memory - SRAM - CY7C131-15JC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

5V Memory IC and Storage Component - 774-MT5C1005C-25L-883C - ERSAELECTRONICS PTE. LTD.
Specs
Memory Category SRAM Chip
Operating Temperature -55 C (-67 F)
Density 1000 kbits
View Details
2 suppliers
 - JM38510/23106BEA - Rochester Electronics
Specs
Memory Category SRAM Chip
View Details
3 suppliers
 - 27S19ADM/B - Rochester Electronics
Specs
Memory Category PROM
Density 0 kbits
Package Type DIP; CDIP16
View Details
4 suppliers
Flash Memory - 1882878 - RS Components, Ltd.
RS Components, Ltd.
Specs
Memory Category Flash
Access Time 25000 ns
Bits per Word 8 bits
View Details