SRAM - Asynchronous Memory IC 16Kb (2K x 8) Parallel 20ns 24-SOJ
IC SRAM 16KBIT PARALLEL 24SOJ Product overview: CY7C128A-20VC from Infineon Technologies is a Memory IC and Storage Component for data storage, firmware boot, embedded logging, industrial controllers, computing modules, and replacement sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include memory IC, Flash, SRAM, DRAM, storage module, Memory IC and Storage Component, Memory ICs Products. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 774-CY7C128A-20VC can be used for catalog matching and distributor lookup.
SRAM - Asynchronous Memory IC 16Kbit Parallel 20 ns 24-SOJ
IC SRAM 16KBIT PARALLEL 24SOJ
| DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Memory Chips | Memory Chips | Memory Chips | Memory Chips |
| Product Number | 448-CY7C128A-20VC-ND | 774-CY7C128A-20VC | CY7C128A-20VC | CY7C128A-20VC |
| Product Name | Memory | Memory IC and Storage Component | Memory | Memory |
| Memory Category | SRAM Chip | Volatile; SRAM Chip | SRAM; SRAM Chip | SRAM; SRAM Chip |
| Operating Temperature | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | 0 to 70 C (32 to 158 F) | |
| Package Type | "24-BSOJ (0.300"", 7.62mm Width)" | SOJ; Tube | 24-BSOJ (0.300\", 7.62mm Width) | |
| Supply Voltage | 4.5V ~ 5.5V | -4.5V; 4.5V ~ 5.5V | 4.5V ~ 5.5V |