Rochester Electronics Memory - SRAM - CY7C1305TV25-167BZXC CY7C1305TV25-167BZXC

Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867668-CY7C1305TV25- 167BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1305 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 136
Request a Quote Datasheet
Description
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867668-CY7C1305TV25- 167BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1305 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 136
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Memory - SRAM - CY7C1305TV25-167BZXC - 867668-CY7C1305TV25-167BZXC - Win Source Electronics
Laguna Hills, CA, United States
Memory - SRAM - CY7C1305TV25-167BZXC
867668-CY7C1305TV25-167BZXC
Memory - SRAM - CY7C1305TV25-167BZXC 867668-CY7C1305TV25-167BZXC
Manufacturer: Cypress Semiconductor Corp Win Source Part Number: 867668-CY7C1305TV25- 167BZXC Operating Temperature Range: 0°C ~ 70°C (TA) Features: SRAM - Synchronous, QDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 165-FBGA (13x15) Package: Tray Package: 165-LBGA Mounting: Surface Mount Part Status: Obsolete Family Name: CY7C1305 Categories: Integrated Circuits (ICs) Case / Package: 165-FBGA (13x15) ECCN: 3A991B2A Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Limited Quantity per package: 136

Manufacturer: Cypress Semiconductor Corp
Win Source Part Number: 867668-CY7C1305TV25-167BZXC
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: SRAM - Synchronous, QDR Memory IC 18Mb (1M x 18) Parallel 167 MHz 165-FBGA (13x15)
Package: Tray
Package: 165-LBGA
Mounting: Surface Mount
Part Status: Obsolete
Family Name: CY7C1305
Categories: Integrated Circuits (ICs)
Case / Package: 165-FBGA (13x15)
ECCN: 3A991B2A
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Limited
Quantity per package: 136

Buy Now
IC SRAM 18MBIT PARALLEL 165FBGA

IC SRAM 18MBIT PARALLEL 165FBGA

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics Lingto Electronic Limited
Product Category Memory Chips Memory Chips
Product Number 867668-CY7C1305TV25-167BZXC CY7C1305TV25-167BZXC
Product Name Memory - SRAM - CY7C1305TV25-167BZXC Memory
Memory Category SRAM Chip SRAM; SRAM Chip
Unlock Full Specs
to access all available technical data

Similar Products

Memory - 71T75702S75BGI - Lingto Electronic Limited
Rochester Electronics
Specs
Memory Category SRAM; SRAM Chip
Access Time 7.5 ns
Density 18000 kbits
View Details
Memory - 16-3628-01 - Lingto Electronic Limited
Infineon Technologies AG
View Details
2 suppliers
Memory - MYXxxSMS04GP32xxx-45/x - Micross Components, Inc.
Micross Components, Inc.
Specs
Memory Category MRAM; STT-MRAM
Access Time 45 ns
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details