WAGO Datasheets for DC-DC Converters

DC-DC converters accept DC input and provide regulated and/or isolated DC output in various applications including computer flash memory, telecommunications equipment, and process control systems.
DC-DC Converters: Learn more

Product Name Notes
Constant voltage source; 27 … 35 VDC input voltage; 24 VDC output voltage; 3 A output current; with mounting feet
DC/DC Converter; 12 VDC input voltage; 24 VDC output voltage; 0.25 A output current; 2,50 mm²; gray
DC/DC Converter; 24 VDC input voltage; 10 VDC output voltage; 0.5 A output current; 2,50 mm²; gray
DC/DC Converter; 24 VDC input voltage; 12 VDC output voltage; 0.5 A output current; 2,50 mm²; gray
DC/DC Converter; 24 VDC input voltage; 12 VDC output voltage; 4 A output current; galvanically isolated
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.4 A output current; 2,50 mm²; gray
DC/DC Converter; 24 VDC input voltage; 5 VDC output voltage; 0.5 A output current; DC OK contact
DC/DC Converter; 24 VDC input voltage; 5/10/12 VDC adjustable output voltage; 0.5 A output current; DC OK contact
DC/DC Converter; Compact; 110 VDC input voltage; 24 VDC output voltage; 2 A output current