Constant voltage source; 27 … 35 VDC input voltage; 24 VDC output voltage; 3 A output current; with mounting feet
Open Frame DC DC Converter 1 Output 24V 3A 35V Input
CONSTANT VOLTAGE SOURCE, 27- 35 VDC INPUT VOLTAGE, 24 VDC OUTPUT VOLTAGE, 3 A OUTPUT CURRENT, WITH MOUNTING FEET. FREE 2 YEAR RADWELL WARRANTY
| WAGO | DigiKey | Radwell International | |
|---|---|---|---|
| Product Category | Power Supplies | Power Supplies | Power Supplies |
| Product Number | 289-907 | 2946-289-907-ND | 11224144 |
| Product Name | Power supply | DC DC Converters | Power Supply |
| Form Factor | DIN Rail | Open Frame; DIN Rail | |
| Operating Temperature | -25 to 40 C (-13 to 104 F) | -25 to 40 C (-13 to 104 F) | |
| DC Output Voltage | 24.0 volts | 24.0 to 35.0 volts | |
| DC Output Current | 3 amps | 3 amps |