WAGO DC/DC converter 859-804

Description
DC/DC Converter; 12 VDC input voltage; 24 VDC output voltage; 0.25 A output current; 2,50 mm²; gray
Request a Quote Datasheet
Description
DC/DC Converter; 12 VDC input voltage; 24 VDC output voltage; 0.25 A output current; 2,50 mm²; gray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
DC/DC converter - 859-804 - WAGO
Germantown, WI, United States
DC/DC converter
859-804
DC/DC converter 859-804
DC/DC Converter; 12 VDC input voltage; 24 VDC output voltage; 0.25 A output current; 2,50 mm²; gray

DC/DC Converter; 12 VDC input voltage; 24 VDC output voltage; 0.25 A output current; 2,50 mm²; gray

Supplier's Site Datasheet
Industrial, DIN Rail Power Supplies - 2946-859-804-ND - DigiKey
Thief River Falls, MN, United States
Industrial, DIN Rail Power Supplies
2946-859-804-ND
Industrial, DIN Rail Power Supplies 2946-859-804-ND
DC/DC DIN RAIL SUPPLY 24V

DC/DC DIN RAIL SUPPLY 24V

Buy Now Datasheet
Dc-Dc Converter, Din Rail, 1 O/p, 250Ma, 24V; Power Supply Approvals Wago - 29K5538 - Newark, An Avnet Company
Chicago, IL, United States
Dc-Dc Converter, Din Rail, 1 O/p, 250Ma, 24V; Power Supply Approvals Wago
29K5538
Dc-Dc Converter, Din Rail, 1 O/p, 250Ma, 24V; Power Supply Approvals Wago 29K5538
DC-DC CONVERTER, DIN RAIL, 1 O/P, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: No

DC-DC CONVERTER, DIN RAIL, 1 O/P, 250mA, 24V; Power Supply Approvals:ITE; Input Ratio:2:1; Output Power Max:6W; No. of Outputs:1 Output; Output Voltage - Output 1:24V; Output Current - Output 1:250mA; Output Voltage - Output 2:- RoHS Compliant: No

Supplier's Site Datasheet

Technical Specifications

  WAGO DigiKey Newark, An Avnet Company
Product Category Power Supplies Power Supplies Power Supplies
Product Number 859-804 2946-859-804-ND 29K5538
Product Name DC/DC converter Industrial, DIN Rail Power Supplies Dc-Dc Converter, Din Rail, 1 O/p, 250Ma, 24V; Power Supply Approvals Wago
Form Factor DIN Rail
Operating Temperature -25 to 55 C (-13 to 131 F) -25 to 55 C (-13 to 131 F)
DC Output Voltage 24.0 volts 24.0 volts
DC Output Current 0.2500 amps 0.2500 amps 0.2500 amps
DC Input Voltage 12.0 volts 8.0 to 16.0 volts
Unlock Full Specs
to access all available technical data

Similar Products

System power supply - 750-613/040-000 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Power supply - 787-1721 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -20 to 60 C (-4 to 140 F)
DC Output Voltage 12.0 volts
View Details
4 suppliers
Power supply - 787-1623 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 70 C (-13 to 158 F)
DC Output Voltage 48.0 volts
View Details
2 suppliers
Power supply - 289-907 - WAGO
Specs
Form Factor DIN Rail
Operating Temperature -25 to 40 C (-13 to 104 F)
DC Output Voltage 24.0 volts
View Details
3 suppliers