WAGO Datasheets for Hand Tools
Hand tools are manually-operated tools that fit in the hand.
Hand Tools: Learn more
| Product Name | Notes |
|---|---|
| Allen wrench; with a partially insulated shaft; green | |
| Allen wrench; with a partially insulated shaft; with anti-rotation protection; green | |
| Cable cutter; f. Cu and Al wires up to 35 mm²/AWG 2 | |
| Combination operating tool; natural | |
| Combination operating tool; red | |
| Crimping tool 25; for insulated and uninsulated ferrules; Crimping range: 10 mm², 16 mm² and 25 mm² | |
| Crimping tool 50; for insulated and uninsulated ferrules; Crimping range 35 mm² and 50 mm² | |
| Cutter; with a partially insulated handle; for flat cable; 5 x 6 mm² | |
| Disconnection tool; green | |
| IDC operating pliers; for 711 Series | |
| M23 assembly key | |
| Operating pliers; for 279, 280 Series (side-entry wiring) | |
| Operating pliers; for 281, 282, 283, 284 Series (side-entry wiring) | |
| Operating tool set with partially insulated shaft; Type 1, blade (2.5 x 0.4) mm; Type 2, blade (3.5 x 0.5) mm; Type 3, blade (5.5 x 0.8) mm | |
| Operating tool; 2-way; green | |
| Operating tool; 3-way; green | |
| Operating tool; 4-way; green | |
| Operating tool; 5-way; green | |
| Operating tool; black | |
| Operating tool; Blade: 2.5 x 0.4 mm; with a partially insulated shaft; angled; short | |
| Operating tool; Blade: 2.5 x 0.4 mm; with a partially insulated shaft; multicoloured | |
| Operating tool; Blade: 2.5 x 0.4 mm; with a partially insulated shaft | |
| Operating tool; Blade: 3.5 x 0.5 mm; with a partially insulated shaft; angled; short; multicoloured | |
| Operating tool; Blade: 3.5 x 0.5 mm; with a partially insulated shaft; multicoloured | |
| Operating tool; Blade: 3.5 x 0.5 mm; with a partially insulated shaft; short; multicoloured | |
| Operating tool; Blade: 5.5 x 0.8 mm; with a partially insulated shaft; multicoloured | |
| Operating tool; Blade: 6.5 x 1.2 mm; multicoloured | |
| Operating tool; Blade: 6.5 x 1.2 mm; with a partially insulated shaft; multicoloured | |
| Operating tool; Blades: 3.5 x 0.5 mm and 2.5 x 0.4 mm; for TOPJOB®S installation terminal blocks | |
| Operating tool; Blades: 3.5 x 0.5 mm and 5.5 x 0.8 mm; for TOPJOB®S installation terminal blocks; green | |
| Operating tool; for 2059 Series; multicoloured | |
| Operating tool; for 2060 Series; multicoloured | |
| Operating tool; for 2061 Series | |
| Operating tool; for connecting comb-style jumper bar; made of insulating material; 2-way; natural | |
| Operating tool; for MCS MICRO and MINI with CAGE CLAMP® connection; yellow | |
| Operating tool; for terminal blocks with snap-in ground contact | |
| Operating tool; gray | |
| Operating tool; green | |
| Operating tool; insulated; yellow | |
| Operating tool; made of insulating material; 1-way; for 264 Series (1-/2-way), 280, 281 Series (up to 3-way); natural | |
| Operating tool; made of insulating material; 1-way; for 279 Series; natural | |
| Operating tool; made of insulating material; 1-way; loose; black | |
| Operating tool; made of insulating material; 1-way; loose; red | |
| Operating tool; made of insulating material; 1-way; loose; white | |
| Operating tool; made of insulating material; 1-way; loose; yellow | |
| Operating tool; made of insulating material; 1-way; white | |
| Operating tool; made of insulating material; 10-way; white | |
| Operating tool; made of insulating material; 2-way; white | |
| Operating tool; made of insulating material; 2-way | |
| Operating tool; made of insulating material; 3-way; white | |
| Operating tool; made of insulating material; 3-way | |
| Operating tool; made of insulating material; 4-way; white | |
| Operating tool; made of insulating material; 5-way; gray | |
| Operating tool; made of insulating material; 5-way | |
| Operating tool; made of insulating material; 6-way; white | |
| Operating tool; made of insulating material; 7-way; white | |
| Operating tool; made of insulating material; 8-way; white | |
| Operating tool; made of insulating material; 9-way; white | |
| Operating tool; made of insulating material; for 2059 Series | |
| Operating tool; made of insulating material; for 2060 Series; white | |
| Operating tool; made of insulating material; green | |
| Operating tool; made of insulating material; white | |
| Operating tool; made of insulating material | |
| Operating tool; natural | |
| Operating tool; Specially designed blade; for TOPJOB® Terminal Blocks; orange | |
| Operating tool; white | |
| Operating tool | |
| Push-button; white | |
| SCREWDRIVER; green | |
| Spring clamp; large; for 206-1204 | |
| Spring clamp; small; for 206-1204 and 206-1216 | |
| Torque wrench M8 and M12; Assembly kit | |
| Unlocking tool; orange | |
| Variocrimp 16 crimping tool; for insulated and uninsulated ferrules; Crimping range: 6, 10 and 16 mm² | |
| Variocrimp 4 crimping tool; for insulated and uninsulated ferrules; Crimping range: 0.25 to 4.0 mm² |