The Terminal Block Operating Tool with isolated shaft, part number 52R7799, features a Type 2 blade measuring 3.5 x 0.5 mm. It is designed for use with various WAGO terminal block series, including 260, 261, 262, 264, 270, 280, 281, 290, 775, 776, 777, 769, 780, 781, 869, 870, 880, 2002, 2003, 2004, 2005, and 2022. The tool has a weight of 31.8 grams and is compliant with RoHS standards. This operating tool is suitable for engineers requiring a reliable instrument for working with WAGO terminal blocks.
Operating tool; Blade: 3.5 x 0.5 mm; with a partially insulated shaft; multicoloured
TERMINAL BLOCK OPERATING TOOL W/ISOLATED SHAFT; Tip Size:0.5mm; Blade Length:3.5mm; Overall Length:-; Product Range:-; Features:Operating tool with partially isolated shaft Type 2 RoHS Compliant: Yes
| WAGO | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Hand Tools | Hand Tools |
| Product Number | 210-720 | 52R7799 |
| Product Name | Operating tool | Terminal Block Operating Tool W/isolated Shaft; Tip Size Wago |