Operating tool; Blade: 5.5 x 0.8 mm; with a partially insulated shaft; multicoloured
OPERATING TOOL, 5.5MM; Tip Size:0.8mm; Blade Length:5.5mm; Overall Length:-; Product Range:285 Series; Features:Partially insulated shaft RoHS Compliant: Yes
OPERATING TOOL, BLADE: 5.5 X 0.8 MM, WITH A PARTIALLY INSULATED SHAFT. FREE 2 YEAR RADWELL WARRANTY
| WAGO | Newark, An Avnet Company | Radwell International | |
|---|---|---|---|
| Product Category | Hand Tools | Hand Tools | Hand Tools |
| Product Number | 210-721 | 18T1371 | 25488504 |
| Product Name | Operating tool | Operating Tool, 5.5Mm; Tip Size Wago | Forcep/Tweezer |