Schmersal Inc. Datasheets for Safety Sensor Switches

Safety sensor switches are placed in enclosures to prevent accidental contact with live electrical connections.
Safety Sensor Switches: Learn more

Product Name Notes
1 cable entries M 16 x 1.5 1 connector M12, 8-pole Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115...
1 cable entries M 16 x 1.5 with fixed switching angle 1 connector M12, 8-pole Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors...
1 Cable entry M 20 x 1.5 Metal enclosure Latching handle Long life 40,5 mm x 114 mm x 38 mm High level of contact reliability with low voltages and...
1 x connector plug M12, 8-pole Actuation from side serial diagnostic output Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27...
1 x connector plug M12, 8-pole Actuation from top serial diagnostic output Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27...
1 x Pre-wired cable 8-pole Actuation from side serial diagnostic output Max. 31 sensors can be wired in series. Thermoplastic enclosure Electronic contact-free, coded system Misaligned actuation possible 27 mm...
2 cable entries M 16 x 1.5 Connector M12, 4-pole Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level...
2 cable entries M 16 x 1.5 Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115 mm x 21,5 mm...
2 cable entries M 16 x 1.5 with fixed switching angle Metal enclosure Good resistance to oil and petroleum spirit For left or right hinged doors 141 mm x 115...
3 cable entries M 16 x 1.5 Large wiring compartment Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability...
3 cable entries M 16 x 1.5 Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability with low voltages...
3 cable entries M 20 x 1.5 Large wiring compartment Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability...
3 cable entries M 20 x 1.5 Wiring compartment Thermoplastic enclosure Suitable for food processing industry Concealed mounting possible 52 mm x 90 mm x 32 mm Long life no...
5-pole cable connector M12 for individual connection Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Simple mounting without additional angle Frontal and lateral actuation enabled...
8- pole cable connector M12 Coding level "High" according to ISO 14119 Simple mounting without additional angle Individual coding with RFID technology Frontal and lateral actuation enabled RFID-technology for needs-based...
cable above Adjustable switching angle pre-set for interior fitting Standard hinge Metal enclosure
Connector 8 mm, 6-pole, Latching interlocking Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment...
Connector M12, 4-pole Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to...
Connector M12, 4-pole Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling...
Connector M12, 8-pole Thermoplastic enclosure Double-insulated 52 mm x 90 mm x 30 mm Universal coding Long life High level of contact reliability with low voltages and currents Insensitive to...
Connector M12, 8-pole Thermoplastic enclosure Suitable for food processing industry Concealed mounting possible 52 mm x 90 mm x 32 mm Long life no mechanical wear Insensitive to transverse misalignment...
connector plug M12 above adjustable switching angle Standard hinge Metal enclosure
connector plug M12 bottom adjustable switching angle Standard hinge Metal enclosure
especially easy to clean through concealed threaded holes at the rear Explosion protection for ATEX Zones 2 and 22 Stainless steel enclosure 88 mm x 27 mm x 14,5 mm...
Ex-Zone 22 Metal enclosure Actuator shaft can be turned 360° Actuator heads can be repositioned by 4 x 90° 40,5 mm x 107 mm x 65,3 mm Good resistance to...
Explosion protection for ATEX Zones 2 and 22 Stainless steel enclosure 88 mm x 27 mm x 14,5 mm Concealed mounting possible Insensitive to transverse misalignment no mechanical wear Suitable...
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure Ø M12 Particularly large switching distance Insensitive to transverse misalignment Suitable for food processing industry only in combination with BP...
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure Ø M18 Particularly large switching distance Insensitive to transverse misalignment Suitable for food processing industry only in combination with BP...
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure Ø M30 With coding Insensitive to transverse misalignment Suitable for food processing industry only in combination with BPS 303 SS...
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure 88 mm x 25 mm x 13 mm Concealed mounting possible Insensitive to transverse misalignment no mechanical wear
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure Insensitive to transverse misalignment no mechanical wear 64 mm x 29.5 mm x 15.5 mm (incl. protective enclosure)
Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation
Individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M8 Frontal and lateral actuation enabled Max. 31 sensors can be wired in series.
Individual contact outlet Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure 88 mm x 25 mm x 13 mm Concealed mounting possible Insensitive to transverse misalignment no mechanical...
LED version especially easy to clean through concealed threaded holes at the rear Explosion protection for ATEX Zones 2 and 22 Stainless steel enclosure 88 mm x 27 mm x...
LED version especially easy to clean through concealed threaded holes at the rear Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27...
LED version Explosion protection for ATEX Zones 2 and 22 Stainless steel enclosure 88 mm x 27 mm x 14,5 mm Concealed mounting possible Insensitive to transverse misalignment no mechanical...
LED version Explosion protection for ATEX Zones 2 and 22 Thermoplastic enclosure Ø M30 With coding Insensitive to transverse misalignment Suitable for food processing industry only in combination with BPS...
LED version Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to...
LED version Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling...
Metal enclosure
Pre-wired cable Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M12, 8-pole Series-wiring unlimited without latching Thermoplastic enclosure RFID-technology for needs-based protection against...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector plug M8 Frontal and lateral actuation enabled Max. 31 sensors can be wired in...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 1 x connector socket M12, 8-pole Actuation from side Max. 31 sensors can be wired in series.
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Series-wiring unlimited 1 x connector plug M12, 8-pole with latching Thermoplastic enclosure RFID-technology for needs-based protection against...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Spring pulley connection Series-wiring unlimited without latching Repeated individual coding with RFID technology Thermoplastic enclosure RFID-technology for...
Repeated individual coding with RFID technology Coding level "High" according to ISO 14119 Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Door stop with magnetic...
serial diagnostic output Stainless steel enclosure Max. 31 sensors can be wired in series. Connector M12, 8-pole Ø M30 High repeat accuracy of the switching points Max. length of the...
Simple mounting without additional angle Universal coding with RFID technology Frontal and lateral actuation enabled RFID-technology for needs-based protection against tampering 8- pole cable connector M12 Thermoplastic enclosure
Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against incorrect locking. Double-insulated Long life Integrated AS-Interface
Solenoid supply 24 VDC (Aux) Guard locking monitored Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against...
Solenoid supply AUS AS interface Guard locking monitored Manual release Solenoid interlock Thermoplastic enclosure High holding force 2000 130 mm x 90 mm x 30 mm Interlock with protection against...
Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to soiling Insensitive...
Stainless steel enclosure Max. 31 sensors can be wired in series. Connector M12, 8-pole Ø M30 High repeat accuracy of the switching points Max. length of the sensor chain 200...
supplementary signalling output Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling...
Thermoplastic enclosure Double-insulated Long life 52 mm x 75 mm x 30 mm Universal coding Large wiring compartment High level of contact reliability with low voltages and currents Slotted holes...
Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 SS no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure Long life Suitable for food processing industry only in combination with BPS 303 no mechanical wear Ø M30 Insensitive to transverse misalignment Insensitive to soiling With integral evaluation...
Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Connection terminal or plug connection Suitable for series-wiring Repeated individual coding with RFID technology
Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of actuation Door stop with magnetic latching Connection terminal or plug connection Suitable for series-wiring Repeated individual coding with...
Thermoplastic enclosure Simple mounting without additional angle RFID-technology for needs-based protection against tampering
Thermoplastic enclosure small body Concealed mounting possible 26 mm x 36 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure small body Concealed mounting possible 33 mm x 25 mm x 13 mm Long life no mechanical wear Insensitive to transverse misalignment Insensitive to soiling
Thermoplastic enclosure Suitable for food processing industry only in combination with BP 15 SS Particularly large switching distance Ø M12 Long life no mechanical wear Insensitive to transverse misalignment Insensitive...
Universal coding with RFID technology 1 x connector plug M12, 8-pole Series-wiring up to 31 components with latching Door stop with magnetic latching Thermoplastic enclosure RFID-technology for needs-based protection against...
Universal coding with RFID technology 1 x connector plug M12, 8-pole Series-wiring up to 31 components without latching Thermoplastic enclosure RFID-technology for needs-based protection against tampering 3 different directions of...
Universal coding with RFID technology 1 x connector plug M8 Frontal and lateral actuation enabled Max. 31 sensors can be wired in series. Thermoplastic enclosure Simple mounting without additional angle...
Universal coding with RFID technology 1 x connector plug M8 Frontal and lateral actuation enabled Thermoplastic enclosure Simple mounting without additional angle RFID-technology for needs-based protection against tampering
Universal coding with RFID technology 1 x connector socket M12, 8-pole Actuation from side Max. 31 sensors can be wired in series. serial diagnostic output Thermoplastic enclosure RFID-technology for needs-based...
with connector Stainless steel enclosure Cable connection suitable for the food industry Concealed mounting possible 88 mm x 27 mm x 14,5 mm Long life no mechanical wear Insensitive to...