Ecopower Inc. Light Engines Atlas II

Description
The ease of design and integration found in the Atlas II are the results of the unparalleled technical innovation inherent in each and every one of our light engines. The Atlas II is configured with a single cavity populated with multiple LEDs to deliver the maximum usable light. They feature the lowest thermal resistance of any LED package on the market. Our patented multi-layer on metal package design allows the most efficient path to dissipate the heat generated by the LED. This low thermal resistance gives you the choice to use a smaller heat sink or to run your parts at a higher power rating while still maintaining a safe junction temperature. Features Designed for popular drive currents from 700mA to 1050mA Available with lambertian or narrow dispersion patterns Narrow, medium and wide beam optics are available Integrated ESD protection - 4,000V HBM CRI 60 Warm White 3050K, Cool White 4700K and RGB Superior thermal performance for unmatched reliability Long life and high lumen maintenance Available mounted to EZ-Connect™ boards for solderless connections Lamina heat sinks and Developer Kits are available for rapid prototyping
Description
The ease of design and integration found in the Atlas II are the results of the unparalleled technical innovation inherent in each and every one of our light engines. The Atlas II is configured with a single cavity populated with multiple LEDs to deliver the maximum usable light. They feature the lowest thermal resistance of any LED package on the market. Our patented multi-layer on metal package design allows the most efficient path to dissipate the heat generated by the LED. This low thermal resistance gives you the choice to use a smaller heat sink or to run your parts at a higher power rating while still maintaining a safe junction temperature. Features Designed for popular drive currents from 700mA to 1050mA Available with lambertian or narrow dispersion patterns Narrow, medium and wide beam optics are available Integrated ESD protection - 4,000V HBM CRI 60 Warm White 3050K, Cool White 4700K and RGB Superior thermal performance for unmatched reliability Long life and high lumen maintenance Available mounted to EZ-Connect™ boards for solderless connections Lamina heat sinks and Developer Kits are available for rapid prototyping

Suppliers

Company
Product
Description
Supplier Links
Light Engines - Atlas II - Ecopower Inc.
London, Ontario, Canada
Light Engines
Atlas II
Light Engines Atlas II
The ease of design and integration found in the Atlas II are the results of the unparalleled technical innovation inherent in each and every one of our light engines. The Atlas II is configured with a single cavity populated with multiple LEDs to deliver the maximum usable light. They feature the lowest thermal resistance of any LED package on the market. Our patented multi-layer on metal package design allows the most efficient path to dissipate the heat generated by the LED. This low thermal resistance gives you the choice to use a smaller heat sink or to run your parts at a higher power rating while still maintaining a safe junction temperature. Features Designed for popular drive currents from 700mA to 1050mA Available with lambertian or narrow dispersion patterns Narrow, medium and wide beam optics are available Integrated ESD protection - 4,000V HBM CRI 60 Warm White 3050K, Cool White 4700K and RGB Superior thermal performance for unmatched reliability Long life and high lumen maintenance Available mounted to EZ-Connect™ boards for solderless connections Lamina heat sinks and Developer Kits are available for rapid prototyping

The ease of design and integration found in the Atlas II are the results of the unparalleled technical innovation inherent in each and every one of our light engines. The Atlas II is configured with a single cavity populated with multiple LEDs to deliver the maximum usable light. They feature the lowest thermal resistance of any LED package on the market. Our patented multi-layer on metal package design allows the most efficient path to dissipate the heat generated by the LED. This low thermal resistance gives you the choice to use a smaller heat sink or to run your parts at a higher power rating while still maintaining a safe junction temperature.

Features

  • Designed for popular drive currents from 700mA to 1050mA
  • Available with lambertian or narrow dispersion patterns
  • Narrow, medium and wide beam optics are available
  • Integrated ESD protection - 4,000V HBM
  • CRI 60
  • Warm White 3050K, Cool White 4700K and RGB
  • Superior thermal performance for unmatched reliability
  • Long life and high lumen maintenance
  • Available mounted to EZ-Connect™ boards for solderless connections
  • Lamina heat sinks and Developer Kits are available for rapid prototyping
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Atlas II
Product Name Light Engines
Application Commercial; Industrial
Fixture Type Desk Lamps; Landscape Lighting; Track Lighting; Other; Architectural
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details