Ecopower Inc. Symetrie Series Symetrie Corner

Description
Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Corner linear LED luminaire is a superior lighting solution generating uniform, bright white, vertical and horizontal illumination providing an environmentally friendly, energy-efficient solution that significantly lowers operating costs and reduces the carbon footprint, while attracting attention. The fixture features a unique triangular profile, 1.4" wide x 1" high, for direct mounting into 90° corners. Features Best in class performance in compact profile and variety of lengths High quality illumination - bright white, true to color, high CRI Delivers uniform vertical and horizontal illumination eliminating shadows Delivers more lumens per watt of energy consumed than most traditional sources High efficiency and longer life lowers operating and maintenance costs Cool lighting envelope reduces HVAC loads Environmentally friendly - absence of mercury and other hazardous materials Free of UV and IR emissions reducing product packaging and waste
Description
Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Corner linear LED luminaire is a superior lighting solution generating uniform, bright white, vertical and horizontal illumination providing an environmentally friendly, energy-efficient solution that significantly lowers operating costs and reduces the carbon footprint, while attracting attention. The fixture features a unique triangular profile, 1.4" wide x 1" high, for direct mounting into 90° corners. Features Best in class performance in compact profile and variety of lengths High quality illumination - bright white, true to color, high CRI Delivers uniform vertical and horizontal illumination eliminating shadows Delivers more lumens per watt of energy consumed than most traditional sources High efficiency and longer life lowers operating and maintenance costs Cool lighting envelope reduces HVAC loads Environmentally friendly - absence of mercury and other hazardous materials Free of UV and IR emissions reducing product packaging and waste

Suppliers

Company
Product
Description
Supplier Links
Symetrie Series - Symetrie Corner - Ecopower Inc.
London, Ontario, Canada
Symetrie Series
Symetrie Corner
Symetrie Series Symetrie Corner
Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Corner linear LED luminaire is a superior lighting solution generating uniform, bright white, vertical and horizontal illumination providing an environmentally friendly, energy-efficient solution that significantly lowers operating costs and reduces the carbon footprint, while attracting attention. The fixture features a unique triangular profile, 1.4" wide x 1" high, for direct mounting into 90° corners. Features Best in class performance in compact profile and variety of lengths High quality illumination - bright white, true to color, high CRI Delivers uniform vertical and horizontal illumination eliminating shadows Delivers more lumens per watt of energy consumed than most traditional sources High efficiency and longer life lowers operating and maintenance costs Cool lighting envelope reduces HVAC loads Environmentally friendly - absence of mercury and other hazardous materials Free of UV and IR emissions reducing product packaging and waste

Designed for use in display cases, showcases, exhibits, under shelves, museums, coves and architectural applications. The Symetrie Corner linear LED luminaire is a superior lighting solution generating uniform, bright white, vertical and horizontal illumination providing an environmentally friendly, energy-efficient solution that significantly lowers operating costs and reduces the carbon footprint, while attracting attention. The fixture features a unique triangular profile, 1.4" wide x 1" high, for direct mounting into 90° corners.

Features

  • Best in class performance in compact profile and variety of lengths
  • High quality illumination - bright white, true to color, high CRI
  • Delivers uniform vertical and horizontal illumination eliminating shadows
  • Delivers more lumens per watt of energy consumed than most traditional sources
  • High efficiency and longer life lowers operating and maintenance costs
  • Cool lighting envelope reduces HVAC loads
  • Environmentally friendly - absence of mercury and other hazardous materials
  • Free of UV and IR emissions reducing product packaging and waste
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Symetrie Corner
Product Name Symetrie Series
Application Commercial; Industrial
Fixture Type Enclosure Lights
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details