Ecopower Inc. Firefly Cove Lighting SLS-C LED Strip Light

Description
Features: Lowest Power Use: At an average maximum of only 2 Watts per foot, it uses so little energy it can pay for itself in less than a year. Perfect Light: Bright 5500 K, 5000 K, 4200 K, 3400 K white light. Very Long Life: 60,000 hours of expected life with almost no heat output! CRI & Initial Lumens: 75 + CRI. Initial Lumens, LPW = 180 - 200 Lumens per foot @ 2 Watts Easy Installation: Install in just a few minuites - Connect two wires in junction box or 24 VDC power supply. Strip lights have mounting ears in both ends for screws or optional two-sided tape.
Description
Features: Lowest Power Use: At an average maximum of only 2 Watts per foot, it uses so little energy it can pay for itself in less than a year. Perfect Light: Bright 5500 K, 5000 K, 4200 K, 3400 K white light. Very Long Life: 60,000 hours of expected life with almost no heat output! CRI & Initial Lumens: 75 + CRI. Initial Lumens, LPW = 180 - 200 Lumens per foot @ 2 Watts Easy Installation: Install in just a few minuites - Connect two wires in junction box or 24 VDC power supply. Strip lights have mounting ears in both ends for screws or optional two-sided tape.

Suppliers

Company
Product
Description
Supplier Links
Firefly Cove Lighting - SLS-C LED Strip Light - Ecopower Inc.
London, Ontario, Canada
Firefly Cove Lighting
SLS-C LED Strip Light
Firefly Cove Lighting SLS-C LED Strip Light
Features: Lowest Power Use: At an average maximum of only 2 Watts per foot, it uses so little energy it can pay for itself in less than a year. Perfect Light: Bright 5500 K, 5000 K, 4200 K, 3400 K white light. Very Long Life: 60,000 hours of expected life with almost no heat output! CRI & Initial Lumens: 75 + CRI. Initial Lumens, LPW = 180 - 200 Lumens per foot @ 2 Watts Easy Installation: Install in just a few minuites - Connect two wires in junction box or 24 VDC power supply. Strip lights have mounting ears in both ends for screws or optional two-sided tape.

Features:

Lowest Power Use: At an average maximum of only 2 Watts per foot, it uses so little energy it can pay for itself in less than a year.

Perfect Light: Bright 5500 K, 5000 K, 4200 K, 3400 K white light.

Very Long Life: 60,000 hours of expected life with almost no heat output!

CRI & Initial Lumens: 75 + CRI. Initial Lumens, LPW = 180 - 200 Lumens per foot @ 2 Watts

Easy Installation: Install in just a few minuites - Connect two wires in junction box or 24 VDC power supply. Strip lights have mounting ears in both ends for screws or optional two-sided tape.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number SLS-C LED Strip Light
Product Name Firefly Cove Lighting
Application Residential
Fixture Type Other; Cove Light
Lamp Type LED
Lamp Base Strip Light
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318119 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
View Details