Ecopower Inc. Light Engines Titan™

Description
The Titan light engine provides designers with unparalleled ease of design and integration. Each has an enhanced red inter mixes red, green and blue colors which can be independently controlled. When mixed, the Titan RGB produces any of 16 million beautifully saturated and blended colors (including white with variable color temperature). Features RGB with homogeneous color mixing Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection
Description
The Titan light engine provides designers with unparalleled ease of design and integration. Each has an enhanced red inter mixes red, green and blue colors which can be independently controlled. When mixed, the Titan RGB produces any of 16 million beautifully saturated and blended colors (including white with variable color temperature). Features RGB with homogeneous color mixing Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection

Suppliers

Company
Product
Description
Supplier Links
Light Engines - Titan™ - Ecopower Inc.
London, Ontario, Canada
Light Engines
Titan™
Light Engines Titan™
The Titan light engine provides designers with unparalleled ease of design and integration. Each has an enhanced red inter mixes red, green and blue colors which can be independently controlled. When mixed, the Titan RGB produces any of 16 million beautifully saturated and blended colors (including white with variable color temperature). Features RGB with homogeneous color mixing Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection

The Titan light engine provides designers with unparalleled ease of design and integration. Each has an enhanced red inter mixes red, green and blue colors which can be independently controlled. When mixed, the Titan RGB produces any of 16 million beautifully saturated and blended colors (including white with variable color temperature).

Features

  • RGB with homogeneous color mixing
  • Standard 60 degree beam pattern with additional wide, medium and narrow optics available
  • Operates at popular drive conditions with readily available off-the-shelf drivers
  • Integral EZ-Connect™ eliminates the need for soldering
  • Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability
  • Electrically isolated metal base allows wiring in parallel or series on a common heat sink
  • Integrated ESD protection
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Titan™
Product Name Light Engines
Application Commercial; Industrial
Fixture Type Desk Lamps; Landscape Lighting; Recessed; Track Lighting; Other; Stage and Studio
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details