Ecopower Inc. ECOLEDRETRO LED Retro Kit

Description
Product Specifications Application Features Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light engine installs in minutes and lasts an average of 15 years in an office running 10 hours a day 5 days a week using as little as 18watts. For use in: Schools Offices Logistics Warehousing Manufacturing Areas Parking Garages Stairwells Utility Areas Valances Product Features & Specs Fits standard troffer, commercial fixtures Available in 12" to 96" lengths 40K-120K hour to 70% light output 80 LUX at 3 metres for Standard Light Engines, 162 LUX at 3 metres for Premium Aluminum heat sink, thermal management independent of fixture Power supply efficiency >90% Operating range -20°C to 50° C
Description
Product Specifications Application Features Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light engine installs in minutes and lasts an average of 15 years in an office running 10 hours a day 5 days a week using as little as 18watts. For use in: Schools Offices Logistics Warehousing Manufacturing Areas Parking Garages Stairwells Utility Areas Valances Product Features & Specs Fits standard troffer, commercial fixtures Available in 12" to 96" lengths 40K-120K hour to 70% light output 80 LUX at 3 metres for Standard Light Engines, 162 LUX at 3 metres for Premium Aluminum heat sink, thermal management independent of fixture Power supply efficiency >90% Operating range -20°C to 50° C

Suppliers

Company
Product
Description
Supplier Links
ECOLEDRETRO - LED Retro Kit - Ecopower Inc.
London, Ontario, Canada
ECOLEDRETRO
LED Retro Kit
ECOLEDRETRO LED Retro Kit
Product Specifications Application Features Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light engine installs in minutes and lasts an average of 15 years in an office running 10 hours a day 5 days a week using as little as 18watts. For use in: Schools Offices Logistics Warehousing Manufacturing Areas Parking Garages Stairwells Utility Areas Valances Product Features & Specs Fits standard troffer, commercial fixtures Available in 12" to 96" lengths 40K-120K hour to 70% light output 80 LUX at 3 metres for Standard Light Engines, 162 LUX at 3 metres for Premium Aluminum heat sink, thermal management independent of fixture Power supply efficiency >90% Operating range -20°C to 50° C

Product Specifications

Application Features

Specification-grade LED light engines for T8 luminaires. For use with indoor existing fluorescent luminaires where low-cost, low energy consumption and longevity are required. This LED light engine installs in minutes and lasts an average of 15 years in an office running 10 hours a day 5 days a week using as little as 18watts. For use in:

  • Schools
  • Offices
  • Logistics
  • Warehousing
  • Manufacturing Areas
  • Parking Garages
  • Stairwells
  • Utility Areas
  • Valances

Product Features & Specs

  • Fits standard troffer, commercial fixtures
  • Available in 12" to 96" lengths
  • 40K-120K hour to 70% light output
  • 80 LUX at 3 metres for Standard Light Engines, 162 LUX at 3 metres for Premium
  • Aluminum heat sink, thermal management independent of fixture
  • Power supply efficiency >90%
  • Operating range -20°C to 50° C
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number LED Retro Kit
Product Name ECOLEDRETRO
Application Commercial; Industrial
Fixture Type Ceiling Fixtures; Other; LED Light for T8 Luminaires
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 2765317 - RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lighting Fixture Dimensions 316mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details