Ecopower Inc. LED High Bay E LEDHBE

Description
Product Specifications Application Features Specification-grade high or low bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's wide body design and wide beam light distribution makes it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Multi-Purpose Rooms Retail Stores & Supermarkets Gymnasiums Product Features HID alternative or replacement Replaces 250, 400 or 1000 watt HID luminaires Up to 80% energy savings compared to equivalent metal halide luminaire Wide beam lighting distribution for general area lighting Heavy-duty construction Optional wireguard hinges for easy maintenance Available with 4, 6, 8 lamps
Description
Product Specifications Application Features Specification-grade high or low bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's wide body design and wide beam light distribution makes it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Multi-Purpose Rooms Retail Stores & Supermarkets Gymnasiums Product Features HID alternative or replacement Replaces 250, 400 or 1000 watt HID luminaires Up to 80% energy savings compared to equivalent metal halide luminaire Wide beam lighting distribution for general area lighting Heavy-duty construction Optional wireguard hinges for easy maintenance Available with 4, 6, 8 lamps

Suppliers

Company
Product
Description
Supplier Links
LED High Bay E - LEDHBE - Ecopower Inc.
London, Ontario, Canada
LED High Bay E
LEDHBE
LED High Bay E LEDHBE
Product Specifications Application Features Specification-grade high or low bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's wide body design and wide beam light distribution makes it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Multi-Purpose Rooms Retail Stores & Supermarkets Gymnasiums Product Features HID alternative or replacement Replaces 250, 400 or 1000 watt HID luminaires Up to 80% energy savings compared to equivalent metal halide luminaire Wide beam lighting distribution for general area lighting Heavy-duty construction Optional wireguard hinges for easy maintenance Available with 4, 6, 8 lamps

Product Specifications

Application Features

Specification-grade high or low bay luminaire. For use with indoor
applications where high-efficiency, high-performance and ease of
installation are required. This luminaire's wide body design and
wide beam light distribution makes it ideal as an HID alternative
or replacement. For use in:

  • Manufacturing & Warehouse Areas
  • Multi-Purpose Rooms
  • Retail Stores & Supermarkets
  • Gymnasiums

Product Features

  • HID alternative or replacement
  • Replaces 250, 400 or 1000 watt HID luminaires
  • Up to 80% energy savings compared to equivalent metal halide luminaire
  • Wide beam lighting distribution for general area lighting
  • Heavy-duty construction
  • Optional wireguard hinges for easy maintenance
  • Available with 4, 6, 8 lamps
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number LEDHBE
Product Name LED High Bay E
Application Commercial; Industrial
Fixture Type Ceiling Fixtures; LED
Lamp Type LED
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065994 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details