Ecopower Inc. Exterior Lights ShoeBox

Description
Lighting Science’s area light fixture, ShoeBox, is a versatile and distinct LED-based light that provides designers unlimited options to illuminate and enhance architecture for exterior area lighting applications. Clean, sophisticated lines blend seamlessly with architectural elements creating glare free, low maintenance light for general illumination needs. Our light weight, low footprint aluminum fixture and wide range power supply is easy to install since no special ballast or voltage source is required. Versatile design allows for numerous mounting options. Features Good color rendering for enhanced visibility and safety Color Rendering Index 70 - 75 Choice of mounting options to meet a variety of architectural forms Full cutoff optic to control glare and reduce light trespass Lumen output 6760 - 11,260 Input power 86 - 150 watts
Description
Lighting Science’s area light fixture, ShoeBox, is a versatile and distinct LED-based light that provides designers unlimited options to illuminate and enhance architecture for exterior area lighting applications. Clean, sophisticated lines blend seamlessly with architectural elements creating glare free, low maintenance light for general illumination needs. Our light weight, low footprint aluminum fixture and wide range power supply is easy to install since no special ballast or voltage source is required. Versatile design allows for numerous mounting options. Features Good color rendering for enhanced visibility and safety Color Rendering Index 70 - 75 Choice of mounting options to meet a variety of architectural forms Full cutoff optic to control glare and reduce light trespass Lumen output 6760 - 11,260 Input power 86 - 150 watts

Suppliers

Company
Product
Description
Supplier Links
Exterior Lights - ShoeBox - Ecopower Inc.
London, Ontario, Canada
Exterior Lights
ShoeBox
Exterior Lights ShoeBox
Lighting Science’s area light fixture, ShoeBox, is a versatile and distinct LED-based light that provides designers unlimited options to illuminate and enhance architecture for exterior area lighting applications. Clean, sophisticated lines blend seamlessly with architectural elements creating glare free, low maintenance light for general illumination needs. Our light weight, low footprint aluminum fixture and wide range power supply is easy to install since no special ballast or voltage source is required. Versatile design allows for numerous mounting options. Features Good color rendering for enhanced visibility and safety Color Rendering Index 70 - 75 Choice of mounting options to meet a variety of architectural forms Full cutoff optic to control glare and reduce light trespass Lumen output 6760 - 11,260 Input power 86 - 150 watts

Lighting Science’s area light fixture, ShoeBox, is a versatile and distinct LED-based light that provides designers unlimited options to illuminate and enhance architecture for exterior area lighting applications. Clean, sophisticated lines blend seamlessly with architectural elements creating glare free, low maintenance light for general illumination needs.

Our light weight, low footprint aluminum fixture and wide range power supply is easy to install since no special ballast or voltage source is required. Versatile design allows for numerous mounting options.

Features

  • Good color rendering for enhanced visibility and safety
  • Color Rendering Index 70 - 75
  • Choice of mounting options to meet a variety of architectural forms
  • Full cutoff optic to control glare and reduce light trespass
  • Lumen output 6760 - 11,260
  • Input power 86 - 150 watts
Supplier's Site
BA10 LLC Parking Lot and Street LED Lighting - ShoeBox - Ecopower Inc.
London, Ontario, Canada
BA10 LLC Parking Lot and Street LED Lighting
ShoeBox
BA10 LLC Parking Lot and Street LED Lighting ShoeBox
There are many different variations of Parking Lot Lighting. Many of them fall into the" Shoebox" Type of Lighting. We have an LED Parking Lot Light Retrofit for the majority of the Parking Lots. Here are two examples. LED Box Lights Retrofit: A typical Automotive Parking Lot Light Original 1000W Metal Halide A 294W LED Box Light Retrofit replaces a 1000W HID Energy Savings Alone Is Over $300 Per Year/Lamp Not Including Maintenance Cost BENEFITS: Reduce Energy Consumption and Operating costs by up to 80%. Maintenance free operation – Eliminate Maintenance for 20 plus years. Extremely Bright White Light, No UV or IR. Puts the Light where you want it and eliminates "Light Pollution" Environmentally friendly – fully Recyclable, no Mercury or other hazardous Materials. ENERGY SAVINGS: The 55 Watt LED Parking Lot light Retrofit can replace a 100 - 175 Watt HID The 70 Watt LED Parking Lot light Retrofit can replace a 200 - 250 Watt HID Bulb The 98 Watt LED Parking Lot light Retrofit can replace a 250 - 400 Watt HID Bulb The Twin Turbo 55W LED Parking Lot light Retrofit can replace a 400 Watt HID Bulb at heights using 110 Watts The Twin Turbo 98W LED Parking Lot light Retrofit can replace a 400 Watt + HID Bulb at heights using 196 Watts The Triple 98W LED Parking Lot light Retrofit can replace a 1000 Watt HID Bulb at heights using 294 Watts

There are many different variations of Parking Lot Lighting. Many of them fall into the" Shoebox" Type of Lighting.
We have an LED Parking Lot Light Retrofit for the majority of the Parking Lots. Here are two examples.

LED Box Lights Retrofit:

  • A typical Automotive Parking Lot Light
  • Original 1000W Metal Halide
  • A 294W LED Box Light Retrofit replaces a 1000W HID
  • Energy Savings Alone Is Over $300 Per Year/Lamp Not Including Maintenance Cost

BENEFITS:

  • Reduce Energy Consumption and Operating costs by up to 80%.
  • Maintenance free operation – Eliminate Maintenance for 20 plus years.
  • Extremely Bright White Light, No UV or IR.
  • Puts the Light where you want it and eliminates "Light Pollution"
  • Environmentally friendly – fully Recyclable, no Mercury or other hazardous Materials.

ENERGY SAVINGS:

  • The 55 Watt LED Parking Lot light Retrofit can replace a 100 - 175 Watt HID
  • The 70 Watt LED Parking Lot light Retrofit can replace a 200 - 250 Watt HID Bulb
  • The 98 Watt LED Parking Lot light Retrofit can replace a 250 - 400 Watt HID Bulb
  • The Twin Turbo 55W LED Parking Lot light Retrofit can replace a 400 Watt HID Bulb at heights using 110 Watts
  • The Twin Turbo 98W LED Parking Lot light Retrofit can replace a 400 Watt + HID Bulb at heights using 196 Watts
  • The Triple 98W LED Parking Lot light Retrofit can replace a 1000 Watt HID Bulb at heights using 294 Watts
Supplier's Site

Technical Specifications

  Ecopower Inc. Ecopower Inc.
Product Category Lighting Fixtures Lighting Fixtures
Product Number ShoeBox ShoeBox
Product Name Exterior Lights BA10 LLC Parking Lot and Street LED Lighting
Application Commercial; Industrial Commercial; Industrial; Outdoor
Fixture Type Flood Lights Other; Pole
Lamp Type LED LED
Features Bulb Included Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Lighting Mounts - 1891753 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
View Details