Ecopower Inc. Light Engines Flat LowBay

Description
The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providin g glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas stations where low maintenance is required for continuous operation. Furthermore, the fixture is available with a dimming function and/or occupancy sensors to provide additional energy saving options. To ensure performance and reliability, the fixture was tested under the rigorous LM-79 process by an independent laboratory approved by the U.S. Department of Energy’s CALiPER program and is CE certified. Features Lasts a minimum of 50.000 hours, which is over 6 years at 24- hour daily operation, equivalent to approximately 5 times the life span of a TL tube or HID bulb Long life span ensures lower maintenance and lamp replacement costs Custom sensor developed by Lighting Science Excellent colour rendering for improved vision Choice of multiple mounting options for application on most vertical and horizontal surfaces Instant on/off: LED does not require long start-up time after ignition to come to full brightness. Hot restrike: lamps can be switched on/off without taking into account a cooling-down period Complies to EN 12464-2 *Not available in US.
Description
The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providin g glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas stations where low maintenance is required for continuous operation. Furthermore, the fixture is available with a dimming function and/or occupancy sensors to provide additional energy saving options. To ensure performance and reliability, the fixture was tested under the rigorous LM-79 process by an independent laboratory approved by the U.S. Department of Energy’s CALiPER program and is CE certified. Features Lasts a minimum of 50.000 hours, which is over 6 years at 24- hour daily operation, equivalent to approximately 5 times the life span of a TL tube or HID bulb Long life span ensures lower maintenance and lamp replacement costs Custom sensor developed by Lighting Science Excellent colour rendering for improved vision Choice of multiple mounting options for application on most vertical and horizontal surfaces Instant on/off: LED does not require long start-up time after ignition to come to full brightness. Hot restrike: lamps can be switched on/off without taking into account a cooling-down period Complies to EN 12464-2 *Not available in US.

Suppliers

Company
Product
Description
Supplier Links
Light Engines - Flat LowBay - Ecopower Inc.
London, Ontario, Canada
Light Engines
Flat LowBay
Light Engines Flat LowBay
The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providin g glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas stations where low maintenance is required for continuous operation. Furthermore, the fixture is available with a dimming function and/or occupancy sensors to provide additional energy saving options. To ensure performance and reliability, the fixture was tested under the rigorous LM-79 process by an independent laboratory approved by the U.S. Department of Energy’s CALiPER program and is CE certified. Features Lasts a minimum of 50.000 hours, which is over 6 years at 24- hour daily operation, equivalent to approximately 5 times the life span of a TL tube or HID bulb Long life span ensures lower maintenance and lamp replacement costs Custom sensor developed by Lighting Science Excellent colour rendering for improved vision Choice of multiple mounting options for application on most vertical and horizontal surfaces Instant on/off: LED does not require long start-up time after ignition to come to full brightness. Hot restrike: lamps can be switched on/off without taking into account a cooling-down period Complies to EN 12464-2 *Not available in US.

The versatile Lowbay LED fixture combines high light output with low energy consumption—85 lumens/watt—providing glare-free light for warehouses, stockrooms, parking garages, gyms, hangars, tunnels, and canopy lighting for gas stations where low maintenance is required for continuous operation. Furthermore, the fixture is available with a dimming function and/or occupancy sensors to provide additional energy saving options. To ensure performance and reliability, the fixture was tested under the rigorous LM-79 process by an independent laboratory approved by the U.S. Department of Energy’s CALiPER program and is CE certified.

Features

  • Lasts a minimum of 50.000 hours, which is over 6 years at 24- hour daily operation, equivalent to approximately 5 times the life span of a TL tube or HID bulb
  • Long life span ensures lower maintenance and lamp replacement costs
  • Custom sensor developed by Lighting Science
  • Excellent colour rendering for improved vision
  • Choice of multiple mounting options for application on most vertical and horizontal surfaces
  • Instant on/off: LED does not require long start-up time after ignition to come to full brightness. Hot restrike: lamps can be switched on/off without taking into account a cooling-down period
  • Complies to EN 12464-2

*Not available in US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Flat LowBay
Product Name Light Engines
Application Commercial; Industrial
Fixture Type Ceiling Fixtures
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680607 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details