Ecopower Inc. Light Engines Titan™ Turbo

Description
The TitanTurbo light engine sets a new standard in the ultra-bright white light arena with models delivering more than 1,300 lumens. Each TitanTurbo has an enhanced red and orange color spectrum that makes them ideal as halogen or incandescent replacements. The TitanTurbo is also available in a TruColor™ version which provides superior color rendering. All TitanTurbo LED light engines are configured with an array of cavities each populated with multiple LED to deliver the maximum in usable light. The TitanTurbo makes possible applications which, until now, could only be accomplished with traditional lighting sources. Features High output models delivering more than 1,300 lumens Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection
Description
The TitanTurbo light engine sets a new standard in the ultra-bright white light arena with models delivering more than 1,300 lumens. Each TitanTurbo has an enhanced red and orange color spectrum that makes them ideal as halogen or incandescent replacements. The TitanTurbo is also available in a TruColor™ version which provides superior color rendering. All TitanTurbo LED light engines are configured with an array of cavities each populated with multiple LED to deliver the maximum in usable light. The TitanTurbo makes possible applications which, until now, could only be accomplished with traditional lighting sources. Features High output models delivering more than 1,300 lumens Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection

Suppliers

Company
Product
Description
Supplier Links
Light Engines - Titan™ Turbo - Ecopower Inc.
London, Ontario, Canada
Light Engines
Titan™ Turbo
Light Engines Titan™ Turbo
The TitanTurbo light engine sets a new standard in the ultra-bright white light arena with models delivering more than 1,300 lumens. Each TitanTurbo has an enhanced red and orange color spectrum that makes them ideal as halogen or incandescent replacements. The TitanTurbo is also available in a TruColor™ version which provides superior color rendering. All TitanTurbo LED light engines are configured with an array of cavities each populated with multiple LED to deliver the maximum in usable light. The TitanTurbo makes possible applications which, until now, could only be accomplished with traditional lighting sources. Features High output models delivering more than 1,300 lumens Standard 60 degree beam pattern with additional wide, medium and narrow optics available Operates at popular drive conditions with readily available off-the-shelf drivers Integral EZ-Connect™ eliminates the need for soldering Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability Electrically isolated metal base allows wiring in parallel or series on a common heat sink Integrated ESD protection

The TitanTurbo light engine sets a new standard in the ultra-bright white light arena with models delivering more than 1,300 lumens. Each TitanTurbo has an enhanced red and orange color spectrum that makes them ideal as halogen or incandescent replacements. The TitanTurbo is also available in a TruColor™ version which provides superior color rendering. All TitanTurbo LED light engines are configured with an array of cavities each populated with multiple LED to deliver the maximum in usable light. The TitanTurbo makes possible applications which, until now, could only be accomplished with traditional lighting sources.

Features

  • High output models delivering more than 1,300 lumens
  • Standard 60 degree beam pattern with additional wide, medium and narrow optics available
  • Operates at popular drive conditions with readily available off-the-shelf drivers
  • Integral EZ-Connect™ eliminates the need for soldering
  • Superior thermal performance offers long-life, high-lumen maintenance and outstanding reliability
  • Electrically isolated metal base allows wiring in parallel or series on a common heat sink
  • Integrated ESD protection
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Titan™ Turbo
Product Name Light Engines
Application Commercial; Industrial
Fixture Type Desk Lamps; Landscape Lighting; Recessed; Track Lighting; Other; Stage and Studio
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892325 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details