Lighting Benefits
• ProTerra’s 2E™ system with features such as Smart Pulse Cooling
• Healthy Natural Light
• Energy Savings of up to 60%
• Fully RoHS and LEED compliant
• Green (no Mercury or Lead and recyclable)
• Reduction in maintenance and disposal costs
• Elimination of ballast and associated costs
• Longer Lasting (minimum 50,000 hours)
• Instant On - No warm up time
• Dimming Capabilities
• Runs Cool - Reduces A/C costs
• No Humming
Eligible for Rebate and Credit incentive Programs
| Ecopower Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | PLP0060-060-N |
| Product Name | Prot Terra LED Flat Panel Fixture |
| Application | Industrial |
| Fixture Type | Ceiling Fixtures; Fluorescent Lights; Other; Flat Panel Fixture |
| Lamp Type | LED |
| Features | Bulb Included |