Ecopower Inc. Exterior Lights WallPack

Description
Lighting Science's WallPack luminaire provides excellent perimeter and security lighting. This versatile and distinct LED-based wallpack provides unlimited options to illuminate and enhance exterior and interior applications. Clean, sophisticated lines blend seamlessly with architectural elements. Our lightweight, low footprint aluminum fixture and wide power range is easy to install since no special ballast or voltage source is required. This easy to install design allows for simple surface mount installations. Features Up to three times longer life at approximately half the energy consumption of conventional sources. Significantly longer life leads to reduced maintenance and material costs. Good color rendering for enhanced visibility and safety. Instant on/instant re-strike. Input power 60 watts 6500 CCT, 3340 lm
Description
Lighting Science's WallPack luminaire provides excellent perimeter and security lighting. This versatile and distinct LED-based wallpack provides unlimited options to illuminate and enhance exterior and interior applications. Clean, sophisticated lines blend seamlessly with architectural elements. Our lightweight, low footprint aluminum fixture and wide power range is easy to install since no special ballast or voltage source is required. This easy to install design allows for simple surface mount installations. Features Up to three times longer life at approximately half the energy consumption of conventional sources. Significantly longer life leads to reduced maintenance and material costs. Good color rendering for enhanced visibility and safety. Instant on/instant re-strike. Input power 60 watts 6500 CCT, 3340 lm

Suppliers

Company
Product
Description
Supplier Links
Exterior Lights - WallPack - Ecopower Inc.
London, Ontario, Canada
Exterior Lights
WallPack
Exterior Lights WallPack
Lighting Science's WallPack luminaire provides excellent perimeter and security lighting. This versatile and distinct LED-based wallpack provides unlimited options to illuminate and enhance exterior and interior applications. Clean, sophisticated lines blend seamlessly with architectural elements. Our lightweight, low footprint aluminum fixture and wide power range is easy to install since no special ballast or voltage source is required. This easy to install design allows for simple surface mount installations. Features Up to three times longer life at approximately half the energy consumption of conventional sources. Significantly longer life leads to reduced maintenance and material costs. Good color rendering for enhanced visibility and safety. Instant on/instant re-strike. Input power 60 watts 6500 CCT, 3340 lm

Lighting Science's WallPack luminaire provides excellent perimeter and security lighting. This versatile and distinct LED-based wallpack provides unlimited options to illuminate and enhance exterior and interior applications. Clean, sophisticated lines blend seamlessly with architectural elements. Our lightweight, low footprint aluminum fixture and wide power range is easy to install since no special ballast or voltage source is required. This easy to install design allows for simple surface mount installations.

Features

  • Up to three times longer life at approximately half the energy consumption of conventional sources.
  • Significantly longer life leads to reduced maintenance and material costs.
  • Good color rendering for enhanced visibility and safety.
  • Instant on/instant re-strike.
  • Input power 60 watts
  • 6500 CCT, 3340 lm
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number WallPack
Product Name Exterior Lights
Application Commercial; Industrial
Fixture Type Other; Security
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602302200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Smart Lights - 2174387 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Residential
Fixture Type Ceiling Fixtures
Lamp Type LED
View Details