Ecopower Inc. Down Lights Stellar Downlight 165

Description
The Stellar Series of LED downlights offers a 1:1 replacement of recessed fittings typically equipped with traditional CFL's. The fixtures are available in standard sizes, and matched to deliver the equivalent of a CFL recessed fitting from 18-52W, ensuring the same amount of light as in the original lighting design. The LEDs are optimally driven for secure operation and longevity, and the light output is matched to full operation (hot Lumens). The range is delivered with a dimmable driver as standard that operates with most electronic dimmers available on the market. Features Full dimmability on most common electronic RC dimmers. Energy savings up to 40% compared to CFL fittings. (based on power usage and delivered Lux levels) These types of fittings are commonly used in corridors and offices, operating long hours. Not available in the US.
Description
The Stellar Series of LED downlights offers a 1:1 replacement of recessed fittings typically equipped with traditional CFL's. The fixtures are available in standard sizes, and matched to deliver the equivalent of a CFL recessed fitting from 18-52W, ensuring the same amount of light as in the original lighting design. The LEDs are optimally driven for secure operation and longevity, and the light output is matched to full operation (hot Lumens). The range is delivered with a dimmable driver as standard that operates with most electronic dimmers available on the market. Features Full dimmability on most common electronic RC dimmers. Energy savings up to 40% compared to CFL fittings. (based on power usage and delivered Lux levels) These types of fittings are commonly used in corridors and offices, operating long hours. Not available in the US.

Suppliers

Company
Product
Description
Supplier Links
Down Lights - Stellar Downlight 165 - Ecopower Inc.
London, Ontario, Canada
The Stellar Series of LED downlights offers a 1:1 replacement of recessed fittings typically equipped with traditional CFL's. The fixtures are available in standard sizes, and matched to deliver the equivalent of a CFL recessed fitting from 18-52W, ensuring the same amount of light as in the original lighting design. The LEDs are optimally driven for secure operation and longevity, and the light output is matched to full operation (hot Lumens). The range is delivered with a dimmable driver as standard that operates with most electronic dimmers available on the market. Features Full dimmability on most common electronic RC dimmers. Energy savings up to 40% compared to CFL fittings. (based on power usage and delivered Lux levels) These types of fittings are commonly used in corridors and offices, operating long hours. Not available in the US.

The Stellar Series of LED downlights offers a 1:1 replacement of recessed fittings typically equipped with traditional CFL's. The fixtures are available in standard sizes, and matched to deliver the equivalent of a CFL recessed fitting from 18-52W, ensuring the same amount of light as in the original lighting design. The LEDs are optimally driven for secure operation and longevity, and the light output is matched to full operation (hot Lumens). The range is delivered with a dimmable driver as standard that operates with most electronic dimmers available on the market.

Features

  • Full dimmability on most common electronic RC dimmers.
  • Energy savings up to 40% compared to CFL fittings. (based on power usage and delivered Lux levels)
  • These types of fittings are commonly used in corridors and offices, operating long hours.

Not available in the US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Stellar Downlight 165
Product Name Down Lights
Application Commercial; Industrial
Fixture Type Ceiling Fixtures; Recessed
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Slimline Enclosure Light, On/Off Switch - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Fluorescent Lights; Wall Fixture
Lamp Type Fluorescent
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856604 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.168m(L)
View Details