Ecopower Inc. Down Lights Disc | Space

Description
The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look. High-end LED technology is enclosed with a frosted acrylic glass, giving it aesthetic appeal. The low profile design and minimum heat dissipation make the Disc and Space perfect lighting solutions for ceilings, coves, kitchens, showcases and furniture. These luminaires operate on 11 to 30V DC, which make them also suitable for use in vehicles with 12 or 24V batteries, such as yachts, caravans or RUVs. The Eyeleds Disc and Space range provides illumination in residential applications and public spaces such as retail outlets, hotels, bars and restaurants. Features Low profile construction with an elegant design Suited for recess and surface mounting Light output equivalent to 10W (Disc) and 20W (Space) halogen light Sustainable and energy-efficient LED technology Wide range of DC operating voltage: 11-30V DC IP64 rated and suitable for bathroom use Not available in the US.
Description
The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look. High-end LED technology is enclosed with a frosted acrylic glass, giving it aesthetic appeal. The low profile design and minimum heat dissipation make the Disc and Space perfect lighting solutions for ceilings, coves, kitchens, showcases and furniture. These luminaires operate on 11 to 30V DC, which make them also suitable for use in vehicles with 12 or 24V batteries, such as yachts, caravans or RUVs. The Eyeleds Disc and Space range provides illumination in residential applications and public spaces such as retail outlets, hotels, bars and restaurants. Features Low profile construction with an elegant design Suited for recess and surface mounting Light output equivalent to 10W (Disc) and 20W (Space) halogen light Sustainable and energy-efficient LED technology Wide range of DC operating voltage: 11-30V DC IP64 rated and suitable for bathroom use Not available in the US.

Suppliers

Company
Product
Description
Supplier Links
Down Lights - Disc | Space - Ecopower Inc.
London, Ontario, Canada
Down Lights
Disc | Space
Down Lights Disc | Space
The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting. Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look. High-end LED technology is enclosed with a frosted acrylic glass, giving it aesthetic appeal. The low profile design and minimum heat dissipation make the Disc and Space perfect lighting solutions for ceilings, coves, kitchens, showcases and furniture. These luminaires operate on 11 to 30V DC, which make them also suitable for use in vehicles with 12 or 24V batteries, such as yachts, caravans or RUVs. The Eyeleds Disc and Space range provides illumination in residential applications and public spaces such as retail outlets, hotels, bars and restaurants. Features Low profile construction with an elegant design Suited for recess and surface mounting Light output equivalent to 10W (Disc) and 20W (Space) halogen light Sustainable and energy-efficient LED technology Wide range of DC operating voltage: 11-30V DC IP64 rated and suitable for bathroom use Not available in the US.

The Eyeleds Disc and Space are powerful and universally applicable LED luminaires. These innovative products are sustainable, energy saving alternatives for traditional halogen lighting.

Their simple but elegant design with a matte aluminum finish gives the Disc and Space a contemporary look. High-end LED technology is enclosed with a frosted acrylic glass, giving it aesthetic appeal.

The low profile design and minimum heat dissipation make the Disc and Space perfect lighting solutions for ceilings, coves, kitchens, showcases and furniture. These luminaires operate on 11 to 30V DC, which make them also suitable for use in vehicles with 12 or 24V batteries, such as yachts, caravans or RUVs.

The Eyeleds Disc and Space range provides illumination in residential applications and public spaces such as retail outlets, hotels, bars and restaurants.

Features

  • Low profile construction with an elegant design
  • Suited for recess and surface mounting
  • Light output equivalent to 10W (Disc) and 20W (Space) halogen light
  • Sustainable and energy-efficient LED technology
  • Wide range of DC operating voltage: 11-30V DC
  • IP64 rated and suitable for bathroom use

Not available in the US.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number Disc | Space
Product Name Down Lights
Application Commercial; Industrial
Fixture Type Recessed
Lamp Type LED
Features Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Emergency Lighting - 1798133 - RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 273 mm(L)
View Details