Ecopower Inc. RedBird Ceiling LED Light 2'x2' Drop-In Troffer

Description
RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will replace a a 2 U-Tube Fluorescent Fixture and save up to 50% in Electricity. Additionally, it can be easily wired for bi-level switching and it's slim line design eliminates low clearance issues. The RedBird LED 2' x 4' Troffer offers the same performance features as the 2' x 2' Drop in LED Troffer. The differences are the versatility of this LED Lamp. It comes in 3 different Wattages and can use 2, 3 or 4 LED Tubes. We recommend ordering as many LED Tubes as you are replacing. A Prismatic Lens is also included.
Description
RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will replace a a 2 U-Tube Fluorescent Fixture and save up to 50% in Electricity. Additionally, it can be easily wired for bi-level switching and it's slim line design eliminates low clearance issues. The RedBird LED 2' x 4' Troffer offers the same performance features as the 2' x 2' Drop in LED Troffer. The differences are the versatility of this LED Lamp. It comes in 3 different Wattages and can use 2, 3 or 4 LED Tubes. We recommend ordering as many LED Tubes as you are replacing. A Prismatic Lens is also included.

Suppliers

Company
Product
Description
Supplier Links
RedBird Ceiling LED Light - 2'x2' Drop-In Troffer - Ecopower Inc.
London, Ontario, Canada
RedBird Ceiling LED Light
2'x2' Drop-In Troffer
RedBird Ceiling LED Light 2'x2' Drop-In Troffer
RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will replace a a 2 U-Tube Fluorescent Fixture and save up to 50% in Electricity. Additionally, it can be easily wired for bi-level switching and it's slim line design eliminates low clearance issues. The RedBird LED 2' x 4' Troffer offers the same performance features as the 2' x 2' Drop in LED Troffer. The differences are the versatility of this LED Lamp. It comes in 3 different Wattages and can use 2, 3 or 4 LED Tubes. We recommend ordering as many LED Tubes as you are replacing. A Prismatic Lens is also included.

RedBird LED's drop in 2' x 2' Troffer Luminaire that employs four 2' Cardinal™ Linear Lights, Power usage is a low 40 Watts. This unit is light weight and requires no modification of an existing 2' x2' Ceiling Grid. It's optical distribution is optimized for Office locations. It will replace a a 2 U-Tube Fluorescent Fixture and save up to 50% in Electricity. Additionally, it can be easily wired for bi-level switching and it's slim line design eliminates low clearance issues.
The RedBird LED 2' x 4' Troffer offers the same performance features as the 2' x 2' Drop in LED Troffer.

The differences are the versatility of this LED Lamp. It comes in 3 different Wattages and can use 2, 3 or 4 LED Tubes. We recommend ordering as many LED Tubes as you are replacing. A Prismatic Lens is also included.

Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number 2'x2' Drop-In Troffer
Product Name RedBird Ceiling LED Light
Application Commercial; Industrial
Fixture Type Ceiling Fixtures
Lamp Type Fluorescent
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details