Ecopower Inc. LED Super High Bay LEDSHB

Description
Product Specifications Application Features Premium grade LED high bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's exceptional illumination capabilities at 50’ make it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Mining Paper Mills Power generators Cranes Hot Mills Foundries Big Box Retail Stores & Supermarkets Gymnasiums Aviation Hangers Product Features HID alternate or replacement Replaces 750 or 1000 watt HID luminaires Up to 67% energy savings compared to equivilent metal halide luminaire Four lighting distributions available Heavy-duty construction 74,773 hours to 30% depreciation @ 25°C -20° - 65°C operating environment
Description
Product Specifications Application Features Premium grade LED high bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's exceptional illumination capabilities at 50’ make it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Mining Paper Mills Power generators Cranes Hot Mills Foundries Big Box Retail Stores & Supermarkets Gymnasiums Aviation Hangers Product Features HID alternate or replacement Replaces 750 or 1000 watt HID luminaires Up to 67% energy savings compared to equivilent metal halide luminaire Four lighting distributions available Heavy-duty construction 74,773 hours to 30% depreciation @ 25°C -20° - 65°C operating environment

Suppliers

Company
Product
Description
Supplier Links
LED Super High Bay - LEDSHB - Ecopower Inc.
London, Ontario, Canada
LED Super High Bay
LEDSHB
LED Super High Bay LEDSHB
Product Specifications Application Features Premium grade LED high bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's exceptional illumination capabilities at 50’ make it ideal as an HID alternative or replacement. For use in: Manufacturing & Warehouse Areas Mining Paper Mills Power generators Cranes Hot Mills Foundries Big Box Retail Stores & Supermarkets Gymnasiums Aviation Hangers Product Features HID alternate or replacement Replaces 750 or 1000 watt HID luminaires Up to 67% energy savings compared to equivilent metal halide luminaire Four lighting distributions available Heavy-duty construction 74,773 hours to 30% depreciation @ 25°C -20° - 65°C operating environment

Product Specifications

Application Features

Premium grade LED high bay luminaire. For use with indoor applications where high-efficiency, high-performance and ease of installation are required. This luminaire's exceptional illumination capabilities at 50’ make it ideal as an HID alternative or replacement. For use in:

  • Manufacturing & Warehouse Areas
  • Mining
  • Paper Mills
  • Power generators
  • Cranes
  • Hot Mills
  • Foundries
  • Big Box Retail Stores & Supermarkets
  • Gymnasiums
  • Aviation Hangers

Product Features

  • HID alternate or replacement
  • Replaces 750 or 1000 watt HID luminaires
  • Up to 67% energy savings compared to equivilent metal halide luminaire
  • Four lighting distributions available
  • Heavy-duty construction
  • 74,773 hours to 30% depreciation @ 25°C
  • -20° - 65°C operating environment
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number LEDSHB
Product Name LED Super High Bay
Application Industrial
Fixture Type Ceiling Fixtures; LED
Lamp Type LED
Features Ballast Included; Bulb Included
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2068793 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 300 mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details