Ecopower Inc. 9000K Grow Light LEDRCTBG

Description
Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 9000K colour temperature K12 lens
Description
Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 9000K colour temperature K12 lens

Suppliers

Company
Product
Description
Supplier Links
9000K Grow Light - LEDRCTBG - Ecopower Inc.
London, Ontario, Canada
9000K Grow Light
LEDRCTBG
9000K Grow Light LEDRCTBG
Product Specifications Specification grade recessed T-Bar LED 2'x4' troffer 9000K colour temperature K12 lens

Product Specifications

  • Specification grade recessed T-Bar LED 2'x4' troffer
  • 9000K colour temperature
  • K12 lens
Supplier's Site

Technical Specifications

  Ecopower Inc.
Product Category Lighting Fixtures
Product Number LEDRCTBG
Product Name 9000K Grow Light
Application Commercial; Industrial; Horticulture
Fixture Type Fluorescent Lights; Recessed
Lamp Type LED
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details