Weidmuller Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
| Product Name | Notes |
|---|---|
| Component density redefined: the future standard for signal connection Maximum connection density in the smallest of spaces - the 2-row B2L raises the bar higher for standard sensor cables up... | |
| Every chain is as strong as its weakest link. Integrate 100% quality, innovation and reliability into your added value, process, function, and safety chain. Whether data, signal or power: the... | |
| Power on board - 100% power, 100% safety, 100% integration: The innovative, versatile and scaleable high-performance plug-in connection system with 10.16 mm pitch. Connect power up to 1000 V /... | |
| Power on board - 100% power, 100% safety, 100% integration: br /> The innovative, versatile and scaleable 4x4 high-performance plug-in connection system with 7.62 mm pitch. Connect power up to... | |
| Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller... | |
| Peak performance for market-standardized connectors in 3.81-mm (0.15 inch) pitch. Weidmüller is establishing new standards on the market: with current-carrying capacity of 17.5 A at ambient temperatures up to 65° | |
| Performance is relative: small pitch, large connection cross-section. A perfect team: the plug-in circuit board connection system SL/BL 3.5 and signals or I/Os. Outstanding performance and a relatively small width:... | |
| The best-known plug-in system on the market offers users an almost inexhaustible range of options and results in a pluggable solution for virtually every application. This service friendly PCB connector... | |
| The compact RSV rectangular plug-in connector is ideal for maximum component density with 5.00 mm pitch and crimp connections. High component density, coding options and locking Good contact stability thanks... | |
| The MixMate series of connectors can simultaneously transmit high rated currents and voltages as well as signals. In addition to the crimp connection method with crimp contacts for the HX,... | |
| Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits... |
| << Prev | Next >> |