Weidmuller Sensor Actuator Interface (SAI) Round Plug SAIS-5/7

Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.
Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Suppliers

Company
Product
Description
Supplier Links
Sensor Actuator Interface (SAI) Round Plug - SAIS-5/7 - Weidmuller
Richmond, VA, USA
Sensor Actuator Interface (SAI) Round Plug
SAIS-5/7
Sensor Actuator Interface (SAI) Round Plug SAIS-5/7
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number SAIS-5/7
Product Name Sensor Actuator Interface (SAI) Round Plug
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Straight
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

Plug socket with cable - SIM-M12-8GD-15-PU - Festo Corporation
Specs
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Voltage Rating 0 to 30 volts
View Details
Din Rail, Channel - 2946-2000-5357/101-000-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 250 volts
Contact Size (AWG) 16 to 24 AWG
View Details
2 suppliers
HMS02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details
Right Angle BNC Female to BNC Male, Adapter - SALE-9239 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
Geometry Right Angle
View Details