Weidmuller Sensor Actuator Interface (SAI) Round Plug SAIBW-5/7

Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.
Description
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Suppliers

Company
Product
Description
Supplier Links
Sensor Actuator Interface (SAI) Round Plug - SAIBW-5/7 - Weidmuller
Richmond, VA, USA
Sensor Actuator Interface (SAI) Round Plug
SAIBW-5/7
Sensor Actuator Interface (SAI) Round Plug SAIBW-5/7
Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number SAIBW-5/7
Product Name Sensor Actuator Interface (SAI) Round Plug
Connector Type Circular / Cylindrical Connectors
Gender Male / Plug
Geometry Right Angle
Termination Screw
Unlock Full Specs
to access all available technical data

Similar Products

2 Pieces Battery Connectors - 2.50mm Pitch Series - Rego Electronics Inc.
Specs
Gender Male / Plug (optional feature); Female / Jack (optional feature)
Current Rating 6.0 amps
View Details
Connector - 2 Pin Right Angle Round Magnetic Connector -  - Shenzhen QH Industrial Co., Ltd
Specs
Geometry Right Angle
Termination Magnetic
Voltage Rating 12 volts
View Details
21 Position Hermetic Bulkhead Connector - 24225 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 16 AWG
View Details
50 OHM ARINC/M39029 Connector, M39029 Size 8 Socket w/Enviro Seal - 190839-01 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details