Weidmuller PCB Connectors - OMNIMATE Signal Pitch 3.81 mm

Description
Peak performance for market-standardized connectors in 3.81-mm (0.15 inch) pitch. Weidmüller is establishing new standards on the market: with current-carrying capacity of 17.5 A at ambient temperatures up to 65° and the most comprehensive range of products available. This system features twice as much current-carrying capacity compared to similar products. And that is not all: A wider range of applications: The SCZ pin plug and BCL socket block make it possible to have inverted touch-safe outlets, board-to-board connections, or wire-to-wire couplings. Higher component density: Weidmüller's innovative PUSH-IN connection system makes it possible to achieve a very low component height.
Description
Peak performance for market-standardized connectors in 3.81-mm (0.15 inch) pitch. Weidmüller is establishing new standards on the market: with current-carrying capacity of 17.5 A at ambient temperatures up to 65° and the most comprehensive range of products available. This system features twice as much current-carrying capacity compared to similar products. And that is not all: A wider range of applications: The SCZ pin plug and BCL socket block make it possible to have inverted touch-safe outlets, board-to-board connections, or wire-to-wire couplings. Higher component density: Weidmüller's innovative PUSH-IN connection system makes it possible to achieve a very low component height.

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - OMNIMATE Signal - Pitch 3.81 mm - Weidmuller
Richmond, VA, USA
PCB Connectors - OMNIMATE Signal
Pitch 3.81 mm
PCB Connectors - OMNIMATE Signal Pitch 3.81 mm
Peak performance for market-standardized connectors in 3.81-mm (0.15 inch) pitch. Weidmüller is establishing new standards on the market: with current-carrying capacity of 17.5 A at ambient temperatures up to 65° and the most comprehensive range of products available. This system features twice as much current-carrying capacity compared to similar products. And that is not all: A wider range of applications: The SCZ pin plug and BCL socket block make it possible to have inverted touch-safe outlets, board-to-board connections, or wire-to-wire couplings. Higher component density: Weidmüller's innovative PUSH-IN connection system makes it possible to achieve a very low component height.

Peak performance for market-standardized connectors in 3.81-mm (0.15 inch) pitch. Weidmüller is establishing new standards on the market: with current-carrying capacity of 17.5 A at ambient temperatures up to 65° and the most comprehensive range of products available. This system features twice as much current-carrying capacity compared to similar products. And that is not all:

  • A wider range of applications: The SCZ pin plug and BCL socket block make it possible to have inverted touch-safe outlets, board-to-board connections, or wire-to-wire couplings.
  • Higher component density: Weidmüller's innovative PUSH-IN connection system makes it possible to achieve a very low component height.
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number Pitch 3.81 mm
Product Name PCB Connectors - OMNIMATE Signal
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0847 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 1
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DDB Series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type D-Sub Connector
Geometry Straight
View Details