Weidmuller Datasheets for Electrical Connectors

Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more

Page: 1 20 30 40 50 60 70 71 72 73 74 75 76 77 78 79 80
Product Name Notes
CAD
HDC kits are standardized kits for assembling complete plug-in connectors. The HDC kits normally consist of a male insert, a female insert, a plug housing, a bulkhead housing and a...
The HD range features a high density of contacts. It is thus optimally suited for signal processing. The HD insert can be assembled with machined crimp contacts or fibre-optic contact.
The HDD series with machined crimp contacts is designed for high pole counts in tight spaces. Users save installation space with the smaller design, without having to limit the number...
The HEE series features high-density contacts and is designed based on the established HE inserts. The wire connection level is designed as a crimp contact. The established crimp connection has...
The HQ series - big features in a compact design. The electrical values speak for themselves. The wire connection level is designed as a crimp contact. The established crimp connection...
The HSB series enables you to carry 35A per contact simultaneously. Assembled with screw connections, for secure and reliable connections. The wire connection level is designed as a screw element.
The HVE-series high-voltage inserts are equipped with two lagging contacts. Weidmüller delivers this series with either screw or tension-clamp connection method.
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits...

<< Prev Next >>