Male plug and female socket for customisable assembly: for M8, M12 and 7/8" connections. Different machine designs often call for custom cable lengths. In order to meet these demands, Weidmüller offers the M8, M12 and 7/8" connectors for custom assembly. The connectors are available with various cable gland diameters. In the case of the angled variants, the outlet direction of the cable can be changed in 90° steps. When plugged in, the connectors meet the high requirements of class of protection IP 67. Connectors for connecting two lines at one position are also available.
| Weidmuller | |
|---|---|
| Product Category | Electrical Connectors |
| Product Number | SAIS-3-IDC M8 Small |
| Product Name | Sensor Actuator Interface (SAI) Round Plug |
| Connector Type | Circular / Cylindrical Connectors |
| Gender | Male / Plug |
| Geometry | Straight |
| Termination | IDC |