Weidmuller Passive Industrial Ethernet IP67 Plug-In Connector Inserts RJ45 IE-PI-RJ45-TH

Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories
Description
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Suppliers

Company
Product
Description
Supplier Links
Passive Industrial Ethernet IP67 Plug-In Connector Inserts RJ45 - IE-PI-RJ45-TH - Weidmuller
Richmond, VA, USA
Passive Industrial Ethernet IP67 Plug-In Connector Inserts RJ45
IE-PI-RJ45-TH
Passive Industrial Ethernet IP67 Plug-In Connector Inserts RJ45 IE-PI-RJ45-TH
Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source. The benefits for you: IEC-standardised connector, in variants 1, 4, 5, 6, and 14 In Cat. 6A throughout with STEADYTEC® technology cables pre-assembled and by the metre copper and fibre-optic cables IP20 and IP67 all relevant industrial connections: RJ45, M12, SC, ... comprehensive accessories

Weidmüller's Industrial Ethernet connection technology is the optimal solution for the infrastructure in your machine, plant or factory building. Everything you need for connection technology from one source.
The benefits for you:

  • IEC-standardised connector, in variants 1, 4, 5, 6, and 14
  • In Cat. 6A throughout with STEADYTEC® technology
  • cables pre-assembled and by the metre
  • copper and fibre-optic cables
  • IP20 and IP67
  • all relevant industrial connections: RJ45, M12, SC, ...
  • comprehensive accessories
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number IE-PI-RJ45-TH
Product Name Passive Industrial Ethernet IP67 Plug-In Connector Inserts RJ45
Connector Type Modular Connector and RJ Connector
Unlock Full Specs
to access all available technical data

Similar Products

BNC Female Bulkhead Receptacle - 9230 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Connector Type Coaxial Connector
Coupling / Adapter Coupling / Adapter
Gender Male / Plug; Female / Jack
View Details
55 Position Hermetic Bulkhead Connector - 24058 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 22 AWG
View Details
NANO SIM Card Connector 6 Pin Metal Bridge Slide Type - ET-NO6ST-MB - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type Card Edge Connector
Mounting Surface Mount
View Details