Weidmuller PCB Connectors - OMNIMATE Signal Pitch 5.00 mm

Description
The best-known plug-in system on the market offers users an almost inexhaustible range of options and results in a pluggable solution for virtually every application. This service friendly PCB connector is the established standard in process and manufacturing automation as well as in the measurement and control industry. The wide product range, with its many product series, provides higher design flexibility, efficient processing, and safe, intuitive handling. 36 connections at 3.50 mm pitch, highest power reserves with 3.81 mm pitch and the largest application area in 5.08 mm pitch Application oriented connections from clamping-yoke screw connections to PUSH IN spring cage connections A wide product range of reflow suitable products for automated SMT processes Multi-row and multi-layer designs with up to 48 poles
Description
The best-known plug-in system on the market offers users an almost inexhaustible range of options and results in a pluggable solution for virtually every application. This service friendly PCB connector is the established standard in process and manufacturing automation as well as in the measurement and control industry. The wide product range, with its many product series, provides higher design flexibility, efficient processing, and safe, intuitive handling. 36 connections at 3.50 mm pitch, highest power reserves with 3.81 mm pitch and the largest application area in 5.08 mm pitch Application oriented connections from clamping-yoke screw connections to PUSH IN spring cage connections A wide product range of reflow suitable products for automated SMT processes Multi-row and multi-layer designs with up to 48 poles

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - OMNIMATE Signal - Pitch 5.00 mm - Weidmuller
Richmond, VA, USA
PCB Connectors - OMNIMATE Signal
Pitch 5.00 mm
PCB Connectors - OMNIMATE Signal Pitch 5.00 mm
The best-known plug-in system on the market offers users an almost inexhaustible range of options and results in a pluggable solution for virtually every application. This service friendly PCB connector is the established standard in process and manufacturing automation as well as in the measurement and control industry. The wide product range, with its many product series, provides higher design flexibility, efficient processing, and safe, intuitive handling. 36 connections at 3.50 mm pitch, highest power reserves with 3.81 mm pitch and the largest application area in 5.08 mm pitch Application oriented connections from clamping-yoke screw connections to PUSH IN spring cage connections A wide product range of reflow suitable products for automated SMT processes Multi-row and multi-layer designs with up to 48 poles

The best-known plug-in system on the market offers users an almost inexhaustible range of options and results in a pluggable solution for virtually every application.

This service friendly PCB connector is the established standard in process and manufacturing automation as well as in the measurement and control industry.

The wide product range, with its many product series, provides higher design flexibility, efficient processing, and safe, intuitive handling.

  • 36 connections at 3.50 mm pitch, highest power reserves with 3.81 mm pitch and the largest application area in 5.08 mm pitch
  • Application oriented connections from clamping-yoke screw connections to PUSH IN spring cage connections
  • A wide product range of reflow suitable products for automated SMT processes
  • Multi-row and multi-layer designs with up to 48 poles
Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number Pitch 5.00 mm
Product Name PCB Connectors - OMNIMATE Signal
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Accessories - Connector - KA-08 - KA-0846 -  - Schmersal Inc.
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 250 volts
View Details
Outer square plug adapter 3/4
Specs
Connector Type Rectangular Connectors, Heavy Duty
View Details
DPT02 series - Hermetic Connector -  - Daitron Co., Ltd.
Specs
Connector Type Circular / Cylindrical Connectors
Geometry Straight
View Details