Weidmuller PCB Connectors - OMNIMATE Signal Pitch 3.50 mm 2-Row

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - OMNIMATE Signal - Pitch 3.50 mm 2-Row - Weidmuller
Richmond, VA, USA
PCB Connectors - OMNIMATE Signal
Pitch 3.50 mm 2-Row
PCB Connectors - OMNIMATE Signal Pitch 3.50 mm 2-Row
Component density redefined: the future standard for signal connection Maximum connection density in the smallest of spaces - the 2-row B2L raises the bar higher for standard sensor cables up to 1mm² and bridges the gap between insufficient space and more functions. The result is a connecting solution for standard industrial cables with 1.75 pitch - 30% smaller than an equivalent solution with 2.5 pitch and with 140% the robustness of 3.5 pitch New dimensions: twice the connection density with 3.5mm pitch size Tried and tested connection system: maintenance-free Weidmüller tension clamp connection Strong signals: 0.20 - 1.0mm² (IEC) / 28 - 18 AWG (UL) 80 V / 10 A (IEC) / 150 V / 10 A (UL) No. of poles: 4 to 36 The basic application advantages: Efficient - maximum component density on the PCB Suitable for industrial use - minimum dimensions, maximum robustness Process-optimised - automatic configuration and reflow solders, rapid connection User-friendly - patented release lever for the easy release of larger numbers of poles Application-oriented : easy labelling and reliable coding despite compact dimensions

Component density redefined: the future standard for signal connection
Maximum connection density in the smallest of spaces - the 2-row B2L raises the bar higher for standard sensor cables up to 1mm² and bridges the gap between insufficient space and more functions.
The result is a connecting solution for standard industrial cables with 1.75 pitch - 30% smaller than an equivalent solution with 2.5 pitch and with 140% the robustness of 3.5 pitch
New dimensions: twice the connection density with 3.5mm pitch size
Tried and tested connection system: maintenance-free Weidmüller tension clamp connection
Strong signals:

  • 0.20 - 1.0mm² (IEC) / 28 - 18 AWG (UL)
  • 80 V / 10 A (IEC) / 150 V / 10 A (UL)
  • No. of poles: 4 to 36

The basic application advantages:
Efficient - maximum component density on the PCB
Suitable for industrial use - minimum dimensions, maximum robustness
Process-optimised - automatic configuration and reflow solders, rapid connection
User-friendly - patented release lever for the easy release of larger numbers of poles
Application-oriented: easy labelling and reliable coding despite compact dimensions

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number Pitch 3.50 mm 2-Row
Product Name PCB Connectors - OMNIMATE Signal
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Quick and dry disconnect couplings - Compressed air - RVS - Very high flow -  - Staubli Electrical Connectors
Specs
Connector Type Circular / Cylindrical Connectors
Coupling / Adapter Coupling / Adapter
View Details
RJ45 INLINE COUPLER, 8 PIN, CROSSED - BB-RJ45FF8PC - Advantech
Specs
Connector Type Modular Connector and RJ Connector
Coupling / Adapter Coupling / Adapter
View Details
Wirable socket - EVF565 - ifm electronic gmbh
ifm electronic gmbh
Specs
Connector Type Circular / Cylindrical Connectors; DIN Connector
Gender Female / Jack
Geometry Straight
View Details
3 suppliers
6+6 Pos. Male DIL 26AWG Cable Assembly, 150mm, double-end, no Latches - G125-MC11205L0-0150M - Harwin Plc
Specs
Connector Type Wire to Board Connector
Gender Male / Plug
Current Rating 2.0 to ? amps
View Details