Weidmuller Rs 16Io 3W I R S Weidmuller RS16ES

Description
RS 16IO 3W I R S
Description
RS 16IO 3W I R S

Suppliers

Company
Product
Description
Supplier Links
Rs 16Io 3W I R S Weidmuller - 44T9012 - Newark, An Avnet Company
Chicago, IL, United States
Rs 16Io 3W I R S Weidmuller
44T9012
Rs 16Io 3W I R S Weidmuller 44T9012
RS 16IO 3W I R S

RS 16IO 3W I R S

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Electrical Connectors
Product Number 44T9012
Product Name Rs 16Io 3W I R S Weidmuller
Unlock Full Specs
to access all available technical data

Similar Products

MINI DIN JACK 5 POSITIONS - 80203-508B5L - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector; DIN Connector
Gender Female / Jack
Termination Through Hole
View Details
Hermetic Bulkhead Connector - 24002 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 8 AWG
View Details
50 Ohm C Connector, C Straight Plug - 190606 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details