Weidmuller PCB Connectors - OMNIMATE Signal Pitch 3.50 mm

Description
Performance is relative: small pitch, large connection cross-section. A perfect team: the plug-in circuit board connection system SL/BL 3.5 and signals or I/Os. Outstanding performance and a relatively small width: Large clamping range: between 0.20 and 1.5 mm² (IEC) / AWG 28 - 14 More than just extra-low voltages: up to 250 V (IEC) / 300 V (UL) More than enough: up to 17 A (IEC) / 10 A (UL) More than standard: 4 connection systems (tension clamp, clamping yoke, IDC, PUSH IN) More than efficient: option of 100% integration in the reflow process More differentiation with increased miniaturisation: our products and engineers are happy to help you
Description
Performance is relative: small pitch, large connection cross-section. A perfect team: the plug-in circuit board connection system SL/BL 3.5 and signals or I/Os. Outstanding performance and a relatively small width: Large clamping range: between 0.20 and 1.5 mm² (IEC) / AWG 28 - 14 More than just extra-low voltages: up to 250 V (IEC) / 300 V (UL) More than enough: up to 17 A (IEC) / 10 A (UL) More than standard: 4 connection systems (tension clamp, clamping yoke, IDC, PUSH IN) More than efficient: option of 100% integration in the reflow process More differentiation with increased miniaturisation: our products and engineers are happy to help you

Suppliers

Company
Product
Description
Supplier Links
PCB Connectors - OMNIMATE Signal - Pitch 3.50 mm - Weidmuller
Richmond, VA, USA
PCB Connectors - OMNIMATE Signal
Pitch 3.50 mm
PCB Connectors - OMNIMATE Signal Pitch 3.50 mm
Performance is relative: small pitch, large connection cross-section. A perfect team: the plug-in circuit board connection system SL/BL 3.5 and signals or I/Os. Outstanding performance and a relatively small width: Large clamping range: between 0.20 and 1.5 mm² (IEC) / AWG 28 - 14 More than just extra-low voltages: up to 250 V (IEC) / 300 V (UL) More than enough: up to 17 A (IEC) / 10 A (UL) More than standard: 4 connection systems (tension clamp, clamping yoke, IDC, PUSH IN) More than efficient: option of 100% integration in the reflow process More differentiation with increased miniaturisation: our products and engineers are happy to help you

Performance is relative: small pitch, large connection cross-section.
A perfect team: the plug-in circuit board connection system SL/BL 3.5 and signals or I/Os.
Outstanding performance and a relatively small width:

  • Large clamping range: between 0.20 and 1.5 mm² (IEC) / AWG 28 - 14
  • More than just extra-low voltages: up to 250 V (IEC) / 300 V (UL)
  • More than enough: up to 17 A (IEC) / 10 A (UL)
  • More than standard: 4 connection systems (tension clamp, clamping yoke, IDC, PUSH IN)
  • More than efficient: option of 100% integration in the reflow process

More differentiation with increased miniaturisation: our products and engineers are happy to help you

Supplier's Site

Technical Specifications

  Weidmuller
Product Category Electrical Connectors
Product Number Pitch 3.50 mm
Product Name PCB Connectors - OMNIMATE Signal
Gender Male / Plug; Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Pico-Hook to 0.025″ Sq. Socket, 24 AWG Teflon Test Lead - SALE-P303 - E-Z-HOOK, a division of Tektest, Inc.
Specs
Coupling / Adapter Coupling / Adapter
Contact Size (AWG) 24 AWG
View Details
50-Pin Hermetic D-sub Connector - 54669 - Douglas Electrical Components
Douglas Electrical Components
Specs
Connector Type D-Sub Connector; Military Connector; USB
Current Rating 3.0 amps
View Details
RP TNC (M) St. Connector for HLF240 Cable - ET-TMRS-23 - Eteily Technologies India Pvt. Ltd.
Specs
Connector Type RF and Microwave Connector
Gender Male / Plug
Termination Crimp
View Details
Power Entry Modules (PEM) - 486-3-108-465-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers