Powell Electronics, Inc. Datasheets for Electrical Connectors
Electrical connectors are devices that join electrical circuits together. Male connectors plug into receptacles, jacks, and outlets. Female connectors contain sockets to receive other devices.
Electrical Connectors: Learn more
Page:
1
250
300
350
400
450
500
520
530
540
550
560
570
572
573
574
575
576
577
578
579
580
581
582
583
584
590
600
610
620
630
640
650
700
750
800
850
900
1000
1500
2000
2500
3000
3500
5000
5409
| Product Name | Notes |
|---|---|
| 2.0mm Pin Meter, 5.5mm Bushing Length, T | |
| 3M Nylon Insulated Closed End Connector | |
| AMP MONO-SHAPE TAB CONN 3P | |
| Connectors | |
| Electronic Component | |
| HERM RECP | |
| HT PWR JACK 2.0MM, RoHS | |
| INLINE ASSEMBLY W FLEX, RoHS | |
| INLINE ASSEMBLY, RoHS | |
| MIL-C 26482 SERIES I CONNECTOR | |
| PCB Connectors | |
| POWER JAX, RoHS | |
| RA POWER JAX HI TEMP, RoHS | |
| RA POWER JAX, RoHS | |
| RECEPT CONNECTOR | |
| RJ45 JACK INT.MAG. 1GB 1X1 INV. | |
| RJ45 JACK INT.MAG. 1GB 1X1 | |
| RJ45 JACK INT.MAG. 1GB LED 1X1 |
| << Prev | Next >> |