Switchcraft, Inc. Right Angle DC Locking Power Jacks 722RA

Description
Right angle PC Mount, 0.080" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet
Description
Right angle PC Mount, 0.080" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Right Angle DC Locking Power Jacks - 722RA - Conxall Corporation
Villa Park, IL, USA
Right Angle DC Locking Power Jacks
722RA
Right Angle DC Locking Power Jacks 722RA
Right angle PC Mount, 0.080" diameter pin the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Right angle PC Mount, 0.080" diameter pin
the new versions have RAPC terminals to allow right angle mounting to the PC board. The new versions have threaded bushings to allow use of both standard and locking power plugs. The L versions of the new power jacks have a longer bushing (0.319”)to accommodate thicker panel mount applications. Available in the same pin diameters as our existing line of power jacks (0.050”, 0.080”, and 0.100”). The new power jacks are perfect for applications where the customer needs a locking feature, but cannot use a standard vertical PC mount jack.

Supplier's Site
Power Connectors - SC1330-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1330-ND
Power Connectors SC1330-ND
Power Barrel Connector Jack Through Hole, Right Angle

Power Barrel Connector Jack Through Hole, Right Angle

Buy Now Datasheet
Swedesboro, NJ, United States
Power Connectors
722RA
Power Connectors 722RA
RA POWER JAX, RoHS

RA POWER JAX, RoHS

Buy Now
Right angle PC mount, .080
Fort Worth, TX, USA
Right angle PC mount, .080" diameter pin
70214564
Right angle PC mount, .080" diameter pin 70214564
Contact Resistance: 0.01 ω Max. (Initial), 0.02 ω Max. (After Humidity, Durability Exposure), 0.1 ω Max. (After Salt Spray) Insulation Resistance: 10,000 M ω Min. (Initial), 1,000 M ω Min. (After Humidity, Durability Exposure) Dielectric Withstanding Voltage: 500 VAC Max. Contact Rating: 5 A, 12 VDC Resistive

  • Contact Resistance: 0.01 Ω Max. (Initial), 0.02 Ω Max. (After Humidity, Durability Exposure), 0.1 Ω Max. (After Salt Spray)
  • Insulation Resistance: 10,000 M Ω Min. (Initial), 1,000 M Ω Min. (After Humidity, Durability Exposure)
  • Dielectric Withstanding Voltage: 500 VAC Max.
  • Contact Rating: 5 A, 12 VDC Resistive
Supplier's Site
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall - 95B7225 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
95B7225
Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall 95B7225
CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

CONNECTOR, DC POWER, SOCKET, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Through Hole Mount; Contact Termination Type:Through Hole; Barrel Inner Diameter:-; Barrel Outer Diameter:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Conxall Corporation DigiKey Powell Electronics, Inc. Allied Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Board Mount Connectors Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 722RA SC1330-ND 722RA 70214564 95B7225
Product Name Right Angle DC Locking Power Jacks Power Connectors Power Connectors Right angle PC mount, .080" diameter pin Connector, Dc Power, Socket, 5A; Gender Switchcraft/conxall
Gender Female / Jack Male / Plug Female / Jack
Connector Type Jack
Mounting Through Hole, Right Angle Through Hole Mount
Unlock Full Specs
to access all available technical data

Similar Products

C9394 Series: High Density LRM PCB -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Category Board to Board Connector; Military Connector
View Details
PCB Headers - 1224773 - RS Components, Ltd.
RS Components, Ltd.
Specs
Category Board to Board Connector; Wire to Board Connector
Connector Type Header Connector
Termination Solder
View Details
Turret Connectors - 36-11306-ND - DigiKey
Keystone Electronics Corp.
Specs
Mounting Through Hole
View Details
2 suppliers
Nano Strip Connectors - A79009-001 - Omnetics Connector Corporation
Omnetics Connector Corporation
Specs
Category Board to Board Connector; Micro Connector and Nano Connector; Wire to Board Connector
Gender Female / Jack
Termination Through Hole
View Details
2 suppliers