Switchcraft, Inc. Power Connectors 722A

Description
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"
Request a Quote
Description
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Connector, DC Power, Jack, 5A (part number 37F2994) is designed for high-temperature applications, utilizing a specially engineered high RTI thermoplastic that can withstand elevated temperatures and currents. It features a voltage rating of 24V DC and a current rating of 5A. The jack has an insulation resistance of a minimum of 1,000 MΩ and a maximum contact resistance of 0.01Ω initially, increasing to 0.10Ω after exposure to salt spray. Constructed with nickel-plated copper alloy for the bushing and terminals, the jack is compatible with both high-temperature and standard jacks and plugs from Switchcraft. It is rated for a life of at least 5,000 insertion/withdrawal cycles and operates effectively within a temperature range of -40°C to 105°C. The product is suitable for panel mounting and features solder contact termination.

Datasheet Summary
Powered by GS/AI

The Connector, DC Power, Jack, 5A (part number 37F2994) is designed for high-temperature applications, utilizing a specially engineered high RTI thermoplastic that can withstand elevated temperatures and currents. It features a voltage rating of 24V DC and a current rating of 5A. The jack has an insulation resistance of a minimum of 1,000 MΩ and a maximum contact resistance of 0.01Ω initially, increasing to 0.10Ω after exposure to salt spray. Constructed with nickel-plated copper alloy for the bushing and terminals, the jack is compatible with both high-temperature and standard jacks and plugs from Switchcraft. It is rated for a life of at least 5,000 insertion/withdrawal cycles and operates effectively within a temperature range of -40°C to 105°C. The product is suitable for panel mounting and features solder contact termination.

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC1049-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC1049-ND
Power Connectors SC1049-ND
"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount"

Buy Now Datasheet
Power Connectors - 722A - Powell Electronics, Inc.
Swedesboro, NJ, United States
Power Connectors
722A
Power Connectors 722A
POWER JAX, RoHS

POWER JAX, RoHS

Buy Now
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall - 37F2994 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
37F2994
Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall 37F2994
CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

CONNECTOR, DC POWER, JACK, 5A; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:12V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC1049-ND 722A 37F2994
Product Name Power Connectors Power Connectors Connector, Dc Power, Jack, 5A; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

Amphenol STAR-LINE EX - amphenol connectors starline ex series - BARTEC
Specs
Connector Type Circular / Cylindrical Connectors
Voltage Rating 1000 volts
Current Rating 1135.0 amps
View Details
Power Entry Modules (PEM) - 486-3-109-602-ND - DigiKey
Specs
Mounting Panel Mount, Flange
Voltage Rating 250 volts
Current Rating 10.0 amps
View Details
2 suppliers