Switchcraft, Inc. Power Connectors 722AC

Description
"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"
Request a Quote Datasheet
Description
"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - SC3494-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
SC3494-ND
Power Connectors SC3494-ND
"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"

"Power Barrel Connector Jack 2.00mm ID (0.079"") Free Hanging (In-Line)"

Buy Now Datasheet
Swedesboro, NJ, United States
DC Power Connectors
722AC
DC Power Connectors 722AC
INLINE ASSEMBLY, RoHS

INLINE ASSEMBLY, RoHS

Buy Now
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall - 43AC1932 - Newark, An Avnet Company
Chicago, IL, United States
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
43AC1932
Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall 43AC1932
DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:5.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

DCPOWER, JACK, 5A, 24V; Gender:Jack; Current Rating:5A; Pin Diameter:2mm; Barrel Length:5.5mm; Connector Mounting:Cable Mount; Contact Termination Type:Stud; Barrel Inner Diameter:5.84mm; Barrel Outer Diameter:14.61mm RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number SC3494-ND 722AC 43AC1932
Product Name Power Connectors DC Power Connectors Dcpower, Jack, 5A, 24V; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data