Switchcraft, Inc. Power Connectors 722AH

Description
"DC POWER JACK, 0.080"" (2.0MM) PI"
Request a Quote Datasheet
Description
"DC POWER JACK, 0.080"" (2.0MM) PI"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Connectors - 137-722AH-ND - DigiKey
Thief River Falls, MN, United States
Power Connectors
137-722AH-ND
Power Connectors 137-722AH-ND
"DC POWER JACK, 0.080"" (2.0MM) PI"

"DC POWER JACK, 0.080"" (2.0MM) PI"

Buy Now Datasheet
DC Power Connectors - 722AH - Powell Electronics, Inc.
Swedesboro, NJ, United States
DC Power Connectors
722AH
DC Power Connectors 722AH
HT PWR JACK 2.0MM, RoHS

HT PWR JACK 2.0MM, RoHS

Buy Now
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall - 26AC9087 - Newark, An Avnet Company
Chicago, IL, United States
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
26AC9087
Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall 26AC9087
DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

DC POWER JACK, 3A, 24V, PANEL; Gender:Jack; Current Rating:3A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:-; Voltage Rating:24V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  DigiKey Powell Electronics, Inc. Newark, An Avnet Company
Product Category Electrical Connectors Electrical Connectors Electrical Connectors
Product Number 137-722AH-ND 722AH 26AC9087
Product Name Power Connectors DC Power Connectors Dc Power Jack, 3A, 24V, Panel; Gender Switchcraft/conxall
Gender Male / Plug Female / Jack
Unlock Full Specs
to access all available technical data

Similar Products

P60/P50 Backplane Power Connectors (Right Angle Receptacle) - 80322-4P02B7PPA - Rego Electronics Inc.
Specs
Connector Type Board Mount Connector
Gender Female / Jack
Geometry Right Angle
View Details
41 Position Hermetic Bulkhead Connector - 24033 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
50 OHM ARINC/M39029 Connector, ARINC 600/404 Size 5 - 110123 - PIC Wire & Cable
Specs
Connector Type Circular / Cylindrical Connectors; Coaxial Connector; Military Connector
Geometry Straight
Termination Crimp
View Details