"Power Barrel Connector Jack 2.00mm ID (0.079""), 5.50mm OD (0.217"") Panel Mount, Through Hole, Right Angle"
2.0mm Pin Meter, 5.5mm Bushing Length, T
CONN, DC POWER JACK, 2MM, 7.5A/12V; Gender:Jack; Current Rating:7.5A; Pin Diameter:2mm; Barrel Length:-; Connector Mounting:Panel PCB Mount; Contact Termination Type:Solder; Barrel Inner Diameter:-; Barrel Outer Diameter:5.8mm
| DigiKey | Powell Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Board Mount Connectors | Electrical Connectors | Electrical Connectors |
| Product Number | 137-722RAHLP-ND | 722RAHLP | 60AJ1586 |
| Product Name | Power Connectors | Pin & Socket Connectors | Conn, Dc Power Jack, 2Mm, 7.5A/12V; Gender Switchcraft/conxall |
| Connector Type | Jack | ||
| Gender | Male / Plug | Female / Jack | |
| Mounting | Panel Mount, Through Hole, Right Angle | Panel PCB Mount |