PHOENIX CONTACT USA Datasheets for Surge Protective Devices (SPDs)

Surge protective devices (SPDs) are designed to protect equipment against temporary excess voltage and/or current.
Surge Protective Devices (SPDs): Learn more

Page: 1 2
Product Name Notes
Assembly with base element for type 2 arresters of the VALVETRAB MS product range and TE-AR disconnect terminal block, with remote indication contact and field wire isolation. Version for 1-mode...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals using...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals. Pass...
Assembly with base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact and field wire disconnect. Version for 3-mode protection of 2-wire signals.
Attachment connector with surge protection for mains sockets, mains control lamp, optical power and error display. For country-specific use in: D, A, I, NL, S, N, FIN, E, P. Color:...
Attachment plug with surge protection for mains sockets, optical power and error display. Country-specific version: CH
Attachment plug with surge protection for mains sockets, optical power and error display. For country-specific use in: D, A, I, NL, S, E, N, FIN
Attachment plug with surge protection for mains sockets, optical power and error display.
Base element for protective plug PT, for mounting on NS 35/7.5 and NS 35/15, housing width: 17.5 mm
Base element for protective plugs from the PLT-SEC-...-UT/PT product series with remote indication contact.
Base element for protective plugs from the PLUGTRAB SEC product series with remote indication contact.
Base element for type 1/2 arresters from the VALVETRAB MS T1/T2 product range, with remote indication contact. Version: 1-channel
Base element for type 1/2 arresters from the VALVETRAB MS T1/T2 product range. Version: 1-channel
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 1-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 2-phase power supply units with common reference potential.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 3-mode protection of 2-wire signals.
Base element for type 2 arresters of the VALVETRAB MS product range, with remote indication contact. Version for 3-phase power supplies with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 1-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 2-phase power supply with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS product range. Version for 3-phase power supply with PEN conductor.
Base element for type 2 arresters of the VALVETRAB MS series of products, with remote indication contact. Design: 1-channel
Base element for type 2 arresters of the VALVETRAB MS series of products, with remote indication contact. Version for 3-phase power supply with separate installation of N and PE conductors.
Base element for type 2 arresters of the VALVETRAB MS series of products. Design: 1-channel
Base element for type 2 arresters of the VALVETRAB MS series of products. Version for 3-phase power supply with separate installation of N and PE conductors.
Base element to accept a protective plug with diagnostic and status indicator for one floating double wire
L-N replacement plug for VAL-US-120/65 plug-in lighting/surge arrester
L-N replacement plug for VAL-US-277/80 plug-in Type 2 surge protection
L-N replacement plug for VAL-US-48/65 plug-in lighting/surge arrester
Pack of three replacement plugs for PV arrester combinations from the VAL-MS 1500DC-PV-... product range
Plug-in device protection, according to type 3/class III, for 3-phase power supply networks with separate N and PE (5-conductor system: L1, L2, L3, N, PE), with integrated surge-proof fuse and...
Pluggable device protection, according to type 3/Class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE) with remote indication contact.
Pluggable device protection, according to type 3/class III, for 1-phase power supply networks with separate N and PE (3-conductor system: L1, N, PE), with integrated surge-proof fuse and remote indication...
Protective plug PT with device surge protection for power supply units, visual error display. Nominal voltage: 48 V AC
Rail-mountable surge arrester as device protection for terminal equipment, fault signal in the plug and signaling contact in the base element, 2-section, pluggable. Design: 48 V DC
Replacement plug for device protection in IT systems from the PLUGTRAB product series. 230 V nominal voltage.
Replacement plug for lightning current arresters from the FLASHTRAB SEC HYBRID 264 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC HYBRID 440 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 264 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 350 product range, for L-N and L-PEN paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC PLUS 440 product range, for L-N and L-PE paths.
Replacement plug for lightning current arresters from the FLASHTRAB SEC product range, for the N-PE path.
Replacement plug for PV arrester combinations from the VAL-MS 1000DC-PV-... product range
Replacement plug for PV arrester combinations from the VAL-MS 600DC-PV-... product range
Replacement plug for PV arrester combinations from the VAL-MS-T1/T2 600DC-PV-... product range
Replacement plug for surge arresters from the VALVETRAB SEC product range for L-N and L-PEN paths.
Replacement plug for surge arresters from the VALVETRAB SEC product range for the N-PE path.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources. Protection of the path to the ground for 220 und 380 V DC.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources. Protection of the path to the ground for 48 und 120 V DC.
Replacement plug for surge protective devices from the VALVETRAB SEC product range for DC power sources.
Replacement plug for type 2/3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 120 V.
Replacement plug for type 2/3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 230 V.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 3S product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 120 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 24 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB SEC T3 product range. 60 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 120 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 230 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 24 V nominal voltage.
Replacement plug for type 3 device protection from the PLUGTRAB T3 product range. 60 V nominal voltage.
Replacement plug for type 3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 24 V.
Replacement plug for type 3 surge protection from the PLT-SEC-…-UT/PT product series. Nominal voltage 60 V.
Replacement plug for type 3 surge protection from the TERMITRAB complete T3 product series. Nominal voltage 24 V.
Replacement plug for VAL-CP surge arrester with N-PE spark gap.
Replacement plug for VAL-CP surge protective device with high-capacity varistor with a low leakage current.
Replacement plug for VAL-MS-T1/T2 75/12.5... plug-in lighting/surge arrester.
Replacement plug free of leakage current for surge protective devices from the VALVETRAB SEC product range for L-N and L-PEN paths.
Socket attachment plug with surge protection for the power supply and signal connection of an end device with analog or digital telecommunications interface (VDSL up to 50 Mbps, on short...
Socket attachment plug with surge protection for the power supply unit and ISDN connection for telecommunications terminal equipment. Cable is provided.
Socket attachment plug with surge protection for the power supply unit and signal connection for radio and television equipment (cable, terrestrial antenna, satellite system). Cable is provided.
Surge arrester for 1000 V DC isolated voltage systems, DIN rail mounting, 5 pos. base element with remote signaling contact, 5 pos. plug-in temperature-controll ed protective plug modules with status...
Surge arresters consisting of base element and protective connector with high-capacity varistor, for mounting on NS 35/7.5, 1-channel
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 120 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 230 V AC (IT system)
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 230 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 240 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 277 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 320 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 347 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 400 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 480 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 500 V AC
Surge protection connector type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 690 V AC
surge protection connector type 2 with series connection consisting of varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning. Design: 350 V AC
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 120 V AC.
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 60 V AC
Surge protection plug type 2 with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Version: 320 V AC with increased lightning current discharge capacity.
Surge protection plug type 2 with series connection consisting of a varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning. Version: 350 V AC with...
Surge protection plug type 2 with series connection consisting of varistor and gas-filled spark gap for VAL-MS base element, thermal monitoring, visual fault warning.
Surge protection plug type 2, spark gap with high insulation voltage strength, used only as replacement plug for the corresponding complete item.
Surge protection plug type 2, with N-PE total current spark gap for base element.
Surge protection type 3, as device protection for termination devices in IT systems, error indication and remote indicator contact. Design: 230 V AC
Surge protective device, four channel with remote indicator contact for 120/208 V split phase AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 240 V AC high-leg DELTA.
Surge protective device, four channel with remote indicator contact for 240/415 V AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 277/480 V AC, 4-wire plus ground.
Surge protective device, four channel with remote indicator contact for 480 V AC high-leg DELTA.
Surge protective device, single channel with remote indicator contact for 120 V AC
Surge protective device, single channel with remote indicator contact for 240 V AC DELTA.
Surge protective device, single channel with remote indicator contact for 240 V AC.
Surge protective device, single channel with remote indicator contact for 277 V AC.
Surge protective device, single channel with remote indicator contact for 347 V AC.
Surge protective device, single channel with remote indicator contact for 48 V DC.
Surge protective device, single channel with remote indicator contact for 480 V AC DELTA.
Surge protective device, single channel with remote indicator contact for 600 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 120/208 V split phase AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 120/240 V split phase AC, 3-wire plus ground.
Surge protective device, three channel with remote indicator contact for 240 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 240/415 V AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 240/480 V split phase AC, 3-wire plus ground.
Surge protective device, three channel with remote indicator contact for 347/600V and 400/690 V AC, 4-wire.
Surge protective device, three channel with remote indicator contact for 480 V AC DELTA.
Surge protective device, three channel with remote indicator contact for 600 V AC DELTA.
Surge protective device, two channel with remote indicator contact for 120 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 120/240 V split phase AC, 3-wire.
Surge protective device, two channel with remote indicator contact for 240 V AC corner-grounded DELTA.
Surge protective device, two channel with remote indicator contact for 240 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 240/480 V split phase AC, 3-wire.
Surge protective device, two channel with remote indicator contact for 277 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 347 V AC, 2-wire plus ground.
Surge protective device, two channel with remote indicator contact for 480 V AC corner-grounded DELTA.
Surge protective device, two channel with remote indicator contact for 600 V AC corner-grounded DELTA.
Surge protective device, two channels with remote indicator contact for 48 V DC, 2-wire plus ground
Surge voltage arrester combination 3-channel, for mounting on NS 35/7.5, with remote indicator contact as PDT, voltage 400 V AC
Type 1/Class I/B arrester (lightning current arrester) replacement plug for N-PE path.
Type 2 surge protection plug with a varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 750 V AC
Type 2 surge protection plug with high-capacity varistor for VAL-MS base element, thermal monitoring, visual fault warning. Design: 580 V AC
Type 2 surge protection plug with N-PE total current spark gap.
Type 2 surge protection plug with varistor for VAL-MS 385/65/..., thermal monitoring, visual fault warning.
Type 2 surge protection plug with varistor for VAL-MS 385/80/..., thermal monitoring, visual fault warning.
Type 2/3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 120 V AC/DC.
Type 2/3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 230 V AC/DC.
Type 3 arrester for universal mounting in installation boxes, sill-type trunking, underfloor installations or directly in the termination device. Circuit with thermal monitoring, acoustic fault warning. Installation in branch or...
Type 3 arresters for universal installation in installation boxes, sill-type trunking, underfloor installations or direct installation in the termination device. Circuit with thermal monitoring and visual fault warning. Installation in...
Type 3 surge protection for permanent installation on ground contact sockets. Circuit with thermal monitoring, acoustic fault warning.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 24 V AC/DC.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator and remote signaling for single-phase power supply networks. Nominal voltage 60 V AC/DC.
Type 3 surge protection, consisting of protective plug and base element, with integrated status indicator for 24 V DC power supplies.

<< Prev