Powell Electronics, Inc. Datasheets for Circuit Breakers

Circuit breakers are mechanical switching devices capable of breaking currents under specified abnormal circuit conditions.
Circuit Breakers: Learn more

Page: 1 2 3 4 5 6 7 8 9 10 11 12 13 14
Product Name Notes
Circuit Breaker, MIL-Spec (M39019)
Circuit Breaker, Special Construction
GFCI / ELCI Ground Fault Module
Hydraulic-Magnetic Circuit Breaker, Rock
Hydraulic-Magnetic Circuit Protector, Pu
MS-2.5 Manual Motor Controller
ON OFF PLATE
Partition Plate, beige
Partition Plate, blue
Partition Plate, grey
Partition Plate, orange
Replacement coil 100~240VAC
Replacement coil 120VAC
Replacement coil 12VDC
Replacement coil 208VAC
Replacement coil 240VAC
Replacement coil 24VAC
Replacement coil 24VDC
Replacement coil 277VAC

<< Prev Next >>